Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Breakover Voltage Vbo Max | 33V |
---|---|
Holding Current Min Ih | 5mA |
No. of Circuits | 1 |
No. of Pins | 2 |
Peak Off-State Voltage, Vdrm | 18V |
Thyristor Case | QFN |
Thyristor Type | LED Protector |
RoHS Compliant | Yes |
Surge Protector, 18V, Qfn | Newark Electronics |
LED PROTECTOR BI 18V QFN 3X3 2L ROHS | Future Electronics |
LED PROTECTOR BI 18V QFN | TTI Europe |
Where can I find additional details, specifications and documents for a PLED18Q12?
Additional datasheets, footprints and schematics for PLED18Q12 are listed on our Part Details page. You can also find images and similar parts to PLED18Q12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PLED18Q12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PLED18Q12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PLED18Q12 fall under?
The PLED18Q12 is listed under Semiconductors - Discretes > More Semiconductors - Discretes.
Can I view similar or alternative parts?
You can view similar parts to PLED18Q12 when available in the More Semiconductors - Discretes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PLED18Q12 you can contact the distributor directly for product support, shipping queries etc.
Is the PLED18Q12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PLED18Q12 have stock available?
Authorised distributors including Newark Electronics, Future Electronics and TTI Europe have stock available or on a lead time for PLED18Q12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PLED18Q12 often in real-time on the comparison pages.
What if I can't find stock of PLED18Q12?
You can fill out our help required form which you can use to request a quote for PLED18Q12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.