Status: | Unknown |
---|---|
Series: | PL Series |
RoHS: | Unknown |
Prices starting from US$1,013.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$1,235.49
|
No stock
|
Buy Now | |
Farnell
from US$1,141.71
|
16
in stock
|
Buy Now | |
element14
from US$1,254.78
|
15
in stock
|
Buy Now | |
Newark Electronics
from US$1,187.00
|
4
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1,095.30
|
2
in stock
|
Buy Now | |
Distrelec
from US$1,274.69
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$1,013.52
|
-
|
Buy Now |
Power Supply Output Type | Adjustable |
---|---|
No. of Outputs | 2 Output, 2Outputs |
Output Voltage Min | 0V |
Output Voltage Max | 30V |
Output Current Min | 0A |
Output Current Max | 3A |
Power Rating | 90W |
Supply Voltage Min | 115VAC |
Supply Voltage Max | 230VAC |
Manufacturer Warranty | 3 Years |
Product Range | PL Series |
Plug Type | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CE |
Height | 130mm |
Input Voltage | 103.5V AC to 126.5V AC 207V AC to 253V AC |
Length | 295mm |
Load Regulation | 0.01% |
Manufacturers Warranty | 3 |
Output Current | 3A |
Output Current - Output 2 | 3A |
Output Voltage | 30V |
Output Voltage - Output 2 | 30V |
Power Supply Type | Programmable |
Supply Voltage | 230V |
Supply Voltage Typ | 115V AC 230V AC |
Weight | 10kg |
Weight Min | 10kg |
Width | 210mm |
POWER SUPPLY, 2CH, 30V, 6A, ADJUSTABLE | Farnell |
Power Supply, Bench, Adj, 2O/P, 30V | Newark Electronics |
Power supply: programmable laboratory | Transfer Multisort Elektronik |
Aim-TTi Bench Top Power Supply Programmable 30V 3A 180W USB / RS232 / RS423 / Ethernet DE/FR Type F/E (CEE 7/7) Plug | Distrelec |
UKAS (457746) Programable dual PSU | RS |
Aim-TTi PL303QMD-P Power Supply Dual 0-30V/0-3A | Rapid Electronics |
Where can I find additional details, specifications and documents for a PL303QMDP?
Additional datasheets, footprints and schematics for PL303QMDP are listed on our Part Details page. You can also find images and similar parts to PL303QMDP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PL303QMDP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PL303QMDP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PL303QMDP fall under?
The PL303QMDP is listed under Test Equipment > Bench Power Supplies Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PL303QMDP when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PL303QMDP you can contact the distributor directly for product support, shipping queries etc.
Is the PL303QMDP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PL303QMDP have stock available?
Authorised distributors including Farnell, element14, Newark Electronics, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for PL303QMDP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PL303QMDP often in real-time on the comparison pages.
What if I can't find stock of PL303QMDP?
You can fill out our help required form which you can use to request a quote for PL303QMDP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.