| Status: | Unknown |
|---|---|
| Series: | PL Series |
| RoHS: | Unknown |
| Power Supply Output Type | Adjustable |
|---|---|
| No. of Outputs | 2 Output, 2Outputs |
| Output Voltage Min | 0V |
| Output Voltage Max | 30V |
| Output Current Min | 0A |
| Output Current Max | 3A |
| Power Rating | 180W |
| Supply Voltage Min | 115VAC |
| Supply Voltage Max | 230VAC |
| Manufacturer Warranty | 3 Years |
| Product Range | PL Series |
| Plug Type | EU UK |
| SVHC | No SVHC (15-Jan-2018) |
| Manufacturers Warranty | 3 |
| Weight | 10kg |
Where can I find additional details, specifications and documents for a PL303QMD?
Additional datasheets, footprints and schematics for PL303QMD are listed on our Part Details page. You can also find images and similar parts to PL303QMD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PL303QMD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PL303QMD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PL303QMD fall under?
The PL303QMD is listed under Test Equipment > Bench Power Supplies Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PL303QMD when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PL303QMD you can contact the distributor directly for product support, shipping queries etc.
Is the PL303QMD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PL303QMD have stock available?
Authorised distributors including RS, Farnell and TME have stock available or on a lead time for PL303QMD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PL303QMD often in real-time on the comparison pages.
What if I can't find stock of PL303QMD?
You can fill out our help required form which you can use to request a quote for PL303QMD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.