Status: | Unknown |
---|---|
Series: | PL Series |
RoHS: | Unknown |
Power Supply Output Type | Adjustable |
---|---|
No. of Outputs | 1 Output, 1Outputs |
Output Voltage Min | 0V |
Output Voltage Max | 15V |
Output Current Min | 100µA |
Output Current Max | 5A |
Power Rating | 75W |
Supply Voltage Min | 103.5VAC |
Supply Voltage Max | 253VAC |
Manufacturer Warranty | 3 Years |
Product Range | PL Series |
Plug Type | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CE |
Height | 130mm |
Input Voltage | 103.5V AC to 126.5V AC 207V AC to 253V AC |
Length | 295mm |
Load Regulation | 0.01% |
Manufacturers Warranty | 3 |
Output Current | 5A |
Output Voltage | 15V |
Power Supply Type | Programmable |
Supply Voltage | 230V |
Supply Voltage Typ | 115V AC 230V AC |
Weight | 5.2kg |
Weight Min | 5.2kg |
Width | 105mm |
Programable 15V 5A PSU | RS |
Power Supply, Bench, Adj, 1O/P, 15V | Newark Electronics |
Aim-TTi PL155-P Power Supply Single 0-15V/0-5A | Rapid Electronics |
Aim-TTi Bench Top Power Supply Programmable 15V 5A 75W USB / RS232 / RS423 / Ethernet DE/FR Type F/E (CEE 7/7) Plug | Distrelec |
POWER SUPPLY, 1CH, 15V, 5A, ADJUSTABLE | element14 |
Where can I find additional details, specifications and documents for a PL155P?
Additional datasheets, footprints and schematics for PL155P are listed on our Part Details page. You can also find images and similar parts to PL155P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PL155P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PL155P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PL155P fall under?
The PL155P is listed under Test Equipment > Bench Power Supplies Sources & Loads > Bench Top Power Supplies.
Can I view similar or alternative parts?
You can view similar parts to PL155P when available in the Bench Top Power Supplies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PL155P you can contact the distributor directly for product support, shipping queries etc.
Is the PL155P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PL155P have stock available?
Authorised distributors including RS, Newark Electronics, Rapid Electronics, Distrelec and element14 have stock available or on a lead time for PL155P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PL155P often in real-time on the comparison pages.
What if I can't find stock of PL155P?
You can fill out our help required form which you can use to request a quote for PL155P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.