Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.63
|
4,030
in stock
|
Buy Now | |
TTI Europe
from US$0.39
|
74,000
in stock
|
Buy Now | |
Future Electronics
from US$0.39
|
12,000
in stock
|
Buy Now | |
Rutronik
from US$0.40
|
9,994
in stock
|
Buy Now | |
Newark Electronics
from US$0.59
|
9,327
in stock
|
Buy Now | |
element14
from US$0.48
|
9,327
in stock
|
Buy Now | |
Farnell
from US$0.47
|
9,327
in stock
|
Buy Now | |
Avnet Asia
from US$0.28
|
6,000
in stock
|
Buy Now | |
CoreStaff
from US$0.41
|
4,310
in stock
|
Buy Now | |
Chip One Stop
from US$0.23
|
2,467
in stock
|
Buy Now | |
Distrelec
from US$0.76
|
1,975
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.68
|
237
in stock
|
Buy Now | |
Avnet Abacus
-
|
120,000
in stock
|
Buy Now | |
Avnet America
from US$0.55
|
-
|
Buy Now |
Transducer Function | Sounder |
---|---|
Tones | - |
Supply Voltage Min | -12.5VDC |
Supply Voltage Max | 12.5VDC |
Operating Current Max | - |
Sound Level SPL | 65dB |
Sound Level Distance | 10cm |
Resonant Frequency | 4kHz |
Product Range | - |
SVHC | Lead titanium zirconium oxide (15-Jan-2019) |
65DB 4.00KHZ 9.0MM SQUARE | TTI Europe |
PK Series 9 x 9 mm 4 KHz 65 dBA Surface Mount Piezo Buzzer | Future Electronics |
PKMCS 4,0kHz 9MM SMD 1,5V | Rutronik |
Piezoelectric Sounder, 4Khz, 12.5Vdc | Newark Electronics |
PIEZOELECTRIC SOUNDER, 4KHZ, 12.5VDC | element14 |
Audio Sounder Piezo Solder Pad Surface Mount | Avnet Asia |
Piezo Buzzer 9x9mm 4kHz 1.9mm | RS |
Murata Piezo Buzzer Continuous 72dB 4kHz 25V -40 ... 85°C | Distrelec |
Sound transducer: piezo signaller | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a PKMCS0909E4000-R1?
Additional datasheets, footprints and schematics for PKMCS0909E4000-R1 are listed on our Part Details page. You can also find images and similar parts to PKMCS0909E4000-R1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PKMCS0909E4000-R1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PKMCS0909E4000-R1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PKMCS0909E4000-R1 fall under?
The PKMCS0909E4000-R1 is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to PKMCS0909E4000-R1 when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PKMCS0909E4000-R1 you can contact the distributor directly for product support, shipping queries etc.
Is the PKMCS0909E4000-R1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PKMCS0909E4000-R1 have stock available?
Authorised distributors including TTI Europe, Future Electronics, Rutronik, Newark Electronics and element14 have stock available or on a lead time for PKMCS0909E4000-R1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PKMCS0909E4000-R1 often in real-time on the comparison pages.
What if I can't find stock of PKMCS0909E4000-R1?
You can fill out our help required form which you can use to request a quote for PKMCS0909E4000-R1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.