Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.83
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$0.62
|
18,000
in stock
|
Buy Now | |
Rutronik
from US$0.45
|
17,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.64
|
9,130
in stock
|
Buy Now | |
CoreStaff
from US$0.44
|
5,000
in stock
|
Buy Now | |
TTI Europe
from US$0.59
|
4,000
in stock
|
Buy Now | |
Distrelec
from US$0.92
|
945
in stock
|
Buy Now | |
Newark Electronics
from US$0.78
|
480
in stock
|
Buy Now | |
element14
from US$1.16
|
480
in stock
|
Buy Now | |
Farnell
from US$0.59
|
480
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.74
|
198
in stock
|
Buy Now | |
Avnet America
from US$0.69
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Transducer Function | Sounder |
---|---|
Tones | - |
Supply Voltage Min | 3V |
Supply Voltage Max | 25V |
Operating Current Max | - |
Sound Level SPL | 75dB |
Sound Level Distance | 10cm |
Resonant Frequency | 4kHz |
Product Range | - |
SVHC | Lead titanium zirconium oxide (15-Jan-2019) |
3 V 75 dB 4 KHz Surface Mount Piezoelectric Sound Component Sounder | Future Electronics |
PKLCS 4,0kHz 12MM SMD 3V | Rutronik |
75DB 4.00KHZ 12.0MM AEC-Q200 | TTI Europe |
Piezo electric transducer 3Vac 75dB | RS |
Murata Piezo Buzzer Multiple Tones 84dB 4kHz 25V -40 ... 85°C | Distrelec |
Sounder, 4Khz, 75Db | Newark Electronics |
SOUNDER, 4KHZ, 75DB | element14 |
Sound transducer: piezo signaller | Transfer Multisort Elektronik |
Audio Indicator Sounder Piezo 3Vp-p Solder Pad Surface Mount | Avnet America |
Where can I find additional details, specifications and documents for a PKLCS1212E40A1-R1?
Additional datasheets, footprints and schematics for PKLCS1212E40A1-R1 are listed on our Part Details page. You can also find images and similar parts to PKLCS1212E40A1-R1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PKLCS1212E40A1-R1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PKLCS1212E40A1-R1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PKLCS1212E40A1-R1 fall under?
The PKLCS1212E40A1-R1 is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to PKLCS1212E40A1-R1 when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PKLCS1212E40A1-R1 you can contact the distributor directly for product support, shipping queries etc.
Is the PKLCS1212E40A1-R1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PKLCS1212E40A1-R1 have stock available?
Authorised distributors including Future Electronics, Rutronik, Chip One Stop, CoreStaff and TTI Europe have stock available or on a lead time for PKLCS1212E40A1-R1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PKLCS1212E40A1-R1 often in real-time on the comparison pages.
What if I can't find stock of PKLCS1212E40A1-R1?
You can fill out our help required form which you can use to request a quote for PKLCS1212E40A1-R1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.