PK-35N29WQ Sensors & Transducers by Mallory

TRANSDUCER PIEZO 2.9KHZ 90DBA 28VDC

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.24

Distributor Stock
Logo for Farnell
Farnell
from US$4.52
No stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$1.24
1,190
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.22
-
Buy Now
Logo for RS Americas
RS Americas
from US$5.96
-
Buy Now
Logo for element14
element14
from US$4.05
-
Buy Now
Logo for Sager
Sager
from US$3.86
-
Buy Now

Specifications

Transducer Function Alarm
Tones Continuous
Supply Voltage Min 3V
Supply Voltage Max 28V
Operating Current Max 10mA
Sound Level SPL 90dBA
Resonant Frequency 2.9kHz
Product Range -

Alternative Descriptions

Transducer, Piezo, 2.9Khz, 90Dba, 28Vdc | Newark Electronics
INDICATOR | RS Americas
64M1056 | element14
Piezo Buzzers & Audio Indicators CONSTANT, 3-28VDC 2.9KHZ, 90DB, 42X16 | Sager
TRANSDUCER, PIEZO, 2.9KHZ, 90DBA, 28VDC | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PK-35N29WQ?

Additional datasheets, footprints and schematics for PK-35N29WQ are listed on our Part Details page. You can also find images and similar parts to PK-35N29WQ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PK-35N29WQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PK-35N29WQ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PK-35N29WQ fall under?

The PK-35N29WQ is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.

Can I view similar or alternative parts?

You can view similar parts to PK-35N29WQ when available in the Transducers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PK-35N29WQ you can contact the distributor directly for product support, shipping queries etc.

Is the PK-35N29WQ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PK-35N29WQ have stock available?

Authorised distributors including Schukat Electronic, Newark Electronics, RS Americas, element14 and Sager have stock available or on a lead time for PK-35N29WQ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PK-35N29WQ often in real-time on the comparison pages.

What if I can't find stock of PK-35N29WQ?

You can fill out our help required form which you can use to request a quote for PK-35N29WQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay