Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Alarm |
---|---|
Tones | Continuous |
Supply Voltage Min | 3V |
Supply Voltage Max | 28V |
Operating Current Max | 15mA |
Sound Level SPL | 90dB |
Resonant Frequency | 2.5kHz |
Product Range | - |
Buzzers, 3 to 28 VDC, 90 dB, 12 VDC, 2500 Hz, Pin Term, Continuous, PK Series | Mallory Sonalert PK-27N26PSQ | RS Americas |
Transducer, Piezo, 2.5Khz, 90Db, 28Vdc | Newark Electronics |
PK Series ╪30 x 10.2 mm 90 dB 3 to 28 VDC 2.5 kHz Piezo Buzzer | Future Electronics |
89K7984 | element14 |
Piezo Buzzers & Audio Indicators CONSTANT, 3-28VDC 2.5KHZ, 90DB, 30X10 | Sager |
TRANSDUCER, PIEZO, 2.5KHZ, 90DB, 28VDC | Farnell |
Where can I find additional details, specifications and documents for a PK-27N26PSQ?
Additional datasheets, footprints and schematics for PK-27N26PSQ are listed on our Part Details page. You can also find images and similar parts to PK-27N26PSQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PK-27N26PSQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PK-27N26PSQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PK-27N26PSQ fall under?
The PK-27N26PSQ is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to PK-27N26PSQ when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PK-27N26PSQ you can contact the distributor directly for product support, shipping queries etc.
Is the PK-27N26PSQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PK-27N26PSQ have stock available?
Authorised distributors including RS Americas, Newark Electronics, Future Electronics, element14 and Sager have stock available or on a lead time for PK-27N26PSQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PK-27N26PSQ often in real-time on the comparison pages.
What if I can't find stock of PK-27N26PSQ?
You can fill out our help required form which you can use to request a quote for PK-27N26PSQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.