PK-27N25PSQ Sensors & Transducers by Mallory

TRANSDUCER INDICATOR 90DB 12VDC TH

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.09

Distributor Stock
Logo for Farnell
Farnell
from US$6.41
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$6.23
-
Buy Now
Logo for RS Americas
RS Americas
from US$6.32
-
Buy Now
Logo for element14
element14
from US$6.13
-
Buy Now
Logo for Sager
Sager
from US$4.09
-
Buy Now

Specifications

Supply Voltage Min 3VDC
Supply Voltage Max 28VDC
Tones Continuous
Sound Level SPL 90dB
Transducer Function Alarm
Current Rating 8mA
Resonant Frequency 2.5kHz
Product Range -

Alternative Descriptions

Transducer, Indicator, 90Db, 12Vdc, Th | Newark Electronics
ALARM CONSTANT 3-28VDC 90DB 2.5HZ 30X16 PCB | Mallory Sonalert PK-27N25PSQ | RS Americas
41Y6516 | element14
Piezo Buzzers & Audio Indicators 3-28DC 74-94DB 2500HZ CONT 30X16 STK $ | Sager
TRANSDUCER, INDICATOR, 90DB, 12VDC, TH | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PK-27N25PSQ?

Additional datasheets, footprints and schematics for PK-27N25PSQ are listed on our Part Details page. You can also find images and similar parts to PK-27N25PSQ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PK-27N25PSQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PK-27N25PSQ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PK-27N25PSQ fall under?

The PK-27N25PSQ is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.

Can I view similar or alternative parts?

You can view similar parts to PK-27N25PSQ when available in the Transducers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PK-27N25PSQ you can contact the distributor directly for product support, shipping queries etc.

Is the PK-27N25PSQ RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for PK-27N25PSQ have stock available?

Authorised distributors including Newark Electronics, RS Americas, element14, Sager and Farnell have stock available or on a lead time for PK-27N25PSQ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PK-27N25PSQ often in real-time on the comparison pages.

What if I can't find stock of PK-27N25PSQ?

You can fill out our help required form which you can use to request a quote for PK-27N25PSQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay