Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Transducer Function | Alarm |
---|---|
Supply Voltage Min | 2VDC |
Supply Voltage Max | 4VDC |
Current Rating | 30mA |
Tones | Continuous |
Sound Level SPL | 80dB |
Resonant Frequency | 400Hz |
Transducer Mounting | Flanged |
RoHS Compliant | Yes |
ALARM CONSTANT 2-4VDC 80DB 400HZ 26X15MM FLANGE WIRE | Mallory Sonalert PK-26N04W-03VQ | RS Americas |
Transducer, 80Db, 3Vdc, Flanged | Newark Electronics |
Black 3 V 80 dB ABS Housing Chassis Mount Audio Magnetic Buzzer | Future Electronics |
Piezo Buzzers & Audio Indicators 2-4DC 84-89DB 400HZ CONT 26X15 STK $ | Sager |
Where can I find additional details, specifications and documents for a PK-26N04W-03VQ?
Additional datasheets, footprints and schematics for PK-26N04W-03VQ are listed on our Part Details page. You can also find images and similar parts to PK-26N04W-03VQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PK-26N04W-03VQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PK-26N04W-03VQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PK-26N04W-03VQ fall under?
The PK-26N04W-03VQ is listed under Sensors & Transducers > Transducers > Sensing Transducers > Electromagnetic Transducers.
Can I view similar or alternative parts?
You can view similar parts to PK-26N04W-03VQ when available in the Electromagnetic Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PK-26N04W-03VQ you can contact the distributor directly for product support, shipping queries etc.
Is the PK-26N04W-03VQ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for PK-26N04W-03VQ have stock available?
Authorised distributors including RS Americas, Newark Electronics, Future Electronics and Sager have stock available or on a lead time for PK-26N04W-03VQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PK-26N04W-03VQ often in real-time on the comparison pages.
What if I can't find stock of PK-26N04W-03VQ?
You can fill out our help required form which you can use to request a quote for PK-26N04W-03VQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.