Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.94
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.76
|
No stock
|
Buy Now | |
Schukat Electronic
from US$0.94
|
1,650
in stock
|
Buy Now | |
Sager
from US$2.44
|
1,233
in stock
|
Buy Now | |
RS Americas
from US$2.32
|
289
in stock
|
Buy Now | |
Newark Electronics
from US$2.58
|
-
|
Buy Now | |
Future Electronics
from US$4.12
|
-
|
Buy Now | |
element14
from US$3.04
|
-
|
Buy Now |
Transducer Function | Alarm |
---|---|
Tones | Continuous |
Supply Voltage Min | 1.5V |
Supply Voltage Max | 30V |
Operating Current Max | 12mA |
Sound Level SPL | 80dB |
Resonant Frequency | 3kHz |
Product Range | - |
Piezo Buzzers & Audio Indicators CONSTANT, 1.5-30VDC 3KHZ, 80DB, 24X9.5MM | Sager |
Piezoelectric indicator,3000Hz | Mallory Sonalert PK-21N30PQ | RS Americas |
Transducer, Piezo, 3Khz, 80Db, 30Vdc | Newark Electronics |
PK-21N Series 80 dB 12 V 3 kHz Through Hole Buzzer | Future Electronics |
Where can I find additional details, specifications and documents for a PK-21N30PQ?
Additional datasheets, footprints and schematics for PK-21N30PQ are listed on our Part Details page. You can also find images and similar parts to PK-21N30PQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PK-21N30PQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PK-21N30PQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PK-21N30PQ fall under?
The PK-21N30PQ is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to PK-21N30PQ when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PK-21N30PQ you can contact the distributor directly for product support, shipping queries etc.
Is the PK-21N30PQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PK-21N30PQ have stock available?
Authorised distributors including Schukat Electronic, Sager, RS Americas, Newark Electronics and Future Electronics have stock available or on a lead time for PK-21N30PQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PK-21N30PQ often in real-time on the comparison pages.
What if I can't find stock of PK-21N30PQ?
You can fill out our help required form which you can use to request a quote for PK-21N30PQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.