Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.97
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.26
|
2,870
in stock
|
Buy Now | |
Newark Electronics
from US$3.07
|
2,870
in stock
|
Buy Now | |
element14
from US$3.30
|
2,870
in stock
|
Buy Now | |
Sager
from US$3.15
|
1,715
in stock
|
Buy Now | |
Schukat Electronic
from US$0.97
|
1,305
in stock
|
Buy Now | |
RS Americas
from US$3.51
|
1,227
in stock
|
Buy Now | |
Future Electronics
from US$5.32
|
460
in stock
|
Buy Now |
Transducer Function | Alarm |
---|---|
Tones | Continuous |
Supply Voltage Min | 3V |
Supply Voltage Max | 24V |
Operating Current Max | 10mA |
Sound Level SPL | 95dB |
Resonant Frequency | 3.5kHz |
Product Range | - |
Transducer, Piezo, 3.5Khz, 95Db, 24Vdc | Newark Electronics |
TRANSDUCER, PIEZO, 3.5KHZ, 95DB, 24VDC | element14 |
Piezo Buzzers & Audio Indicators CONSTANT, 3-24VDC 3.5KHZ, 95DB, 28X25 | Sager |
Buzzers, 3 to 24 VDC, 95 dB, 12 VDC, 3500 Hz, Pin Term, Continuous, PK Series | Mallory Sonalert PK-20A35EWQ | RS Americas |
PK-20A35EWQ 95 dB 12 V 3500 Hz Panel Mount Piezo Buzzer | Future Electronics |
Where can I find additional details, specifications and documents for a PK-20A35EWQ?
Additional datasheets, footprints and schematics for PK-20A35EWQ are listed on our Part Details page. You can also find images and similar parts to PK-20A35EWQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PK-20A35EWQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PK-20A35EWQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PK-20A35EWQ fall under?
The PK-20A35EWQ is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to PK-20A35EWQ when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PK-20A35EWQ you can contact the distributor directly for product support, shipping queries etc.
Is the PK-20A35EWQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PK-20A35EWQ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Sager and Schukat Electronic have stock available or on a lead time for PK-20A35EWQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PK-20A35EWQ often in real-time on the comparison pages.
What if I can't find stock of PK-20A35EWQ?
You can fill out our help required form which you can use to request a quote for PK-20A35EWQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.