Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.55
Transducer Function | Alarm |
---|---|
Tones | Continuous |
Supply Voltage Min | 3VDC |
Supply Voltage Max | 15VDC |
Operating Current Max | 12mA |
Sound Level SPL | 83dB |
Resonant Frequency | 4.1kHz |
Product Range | - |
Transducer, Indicator, 83Db, 12Vdc, Th | Newark Electronics |
TRANSDUCER, INDICATOR, 83DB, 12VDC, TH | element14 |
ALARM/LED GREEN CONSTANT 3-15VDC 83DB 4.1HZ 13.8X7.5MM PCB | Mallory Sonalert PK-12N40PEDGQ | RS Americas |
Piezo Buzzers & Audio Indicators 3-15DC 63-82DB 4100HZ CONT STK $ | Sager |
Where can I find additional details, specifications and documents for a PK-12N40PEDGQ?
Additional datasheets, footprints and schematics for PK-12N40PEDGQ are listed on our Part Details page. You can also find images and similar parts to PK-12N40PEDGQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PK-12N40PEDGQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PK-12N40PEDGQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PK-12N40PEDGQ fall under?
The PK-12N40PEDGQ is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to PK-12N40PEDGQ when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PK-12N40PEDGQ you can contact the distributor directly for product support, shipping queries etc.
Is the PK-12N40PEDGQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PK-12N40PEDGQ have stock available?
Authorised distributors including Schukat Electronic, Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for PK-12N40PEDGQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PK-12N40PEDGQ often in real-time on the comparison pages.
What if I can't find stock of PK-12N40PEDGQ?
You can fill out our help required form which you can use to request a quote for PK-12N40PEDGQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.