Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.75
Transducer Function | Alarm |
---|---|
Tones | Continuous |
Supply Voltage Min | 22VDC |
Supply Voltage Max | 28VDC |
Operating Current Max | 12mA |
Sound Level SPL | 90dB |
Resonant Frequency | 2.9kHz |
Product Range | - |
Transducer, 90Db, 24Vdc, Flanged | Newark Electronics |
TRANSDUCER, 90DB, 24VDC, FLANGED | element14 |
PK Series 24 V 2.9 kHz 90 dB 28 AWG Chassis Mount Audio Piezo Indicator | Future Electronics |
ALARM CONSTANT 22-28VDC 90DB 2.9HZ 42X16MM FLANGE WIRE | Mallory Sonalert PK-35N29W-24VQ | RS Americas |
Piezo Buzzers & Audio Indicators 22-28DC 85-102DB 2900HZ CONT 42X16 STK $ | Sager |
Where can I find additional details, specifications and documents for a PK-35N29W-24VQ?
Additional datasheets, footprints and schematics for PK-35N29W-24VQ are listed on our Part Details page. You can also find images and similar parts to PK-35N29W-24VQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PK-35N29W-24VQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PK-35N29W-24VQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PK-35N29W-24VQ fall under?
The PK-35N29W-24VQ is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to PK-35N29W-24VQ when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PK-35N29W-24VQ you can contact the distributor directly for product support, shipping queries etc.
Is the PK-35N29W-24VQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PK-35N29W-24VQ have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS Americas have stock available or on a lead time for PK-35N29W-24VQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PK-35N29W-24VQ often in real-time on the comparison pages.
What if I can't find stock of PK-35N29W-24VQ?
You can fill out our help required form which you can use to request a quote for PK-35N29W-24VQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.