Status: | Active |
---|---|
Series: | PIC32MX360F512L |
RoHS: | Compliant |
80MHz/105DMIPS, 32-bit MIPS M4K Core |
5 Stage pipeline, Harvard architecture |
MIPS16e mode for up to 40% smaller code size |
Single cycle multiply and hardware divide unit |
32 x 32-bit Core Registers |
32 x 32-bit Shadow Registers |
Fast context switch and interrupt response |
512K Flash (plus 12K boot Flash) |
32K RAM (can execute from RAM) |
4 Channel Hardware DMA Controller |
Flash prefetch module with 256 Byte cache |
Lock instructions or data in cache for fast access |
Programmable vector interrupt controller |
Fast and Accurate 16 channel 10-bit ADC, |
Max 1 Mega samples per second at +/- 1LSB, conversion available during SLEEP & IDLE |
RUN, IDLE, and SLEEP modes |
Multiple switchable clock modes for each power mode, enables optimum power settings |
8 hardware breakpoints (6 Instruction and 2 Data) |
iFlow Trace: Real-time non-intrusive hardware instruction trace (5 Wire) |
2 wire programming and debugging interface |
JTAG interface supporting Programming, Debugging and Boundary scan |
Fail-Safe Clock Monitor – allows safe shutdown if clock fails |
Hardware RTCC (Real-Time Clock and Calendar with Alarms) |
2 Internal oscillators (8MHz & 31KHz) |
Watchdog Timer with separate RC oscillator |
Pin compatible with 16-bit PIC® MCUs |
Part Family | PIC32MX3xx |
---|---|
CPU Type | 32-bit MIPS MCU |
MaxSpeed (MHz) | 80 |
Program Memory Size (KB) | 512 |
SRAM (KB) | 128 |
Data EEPROM (bytes) | 0 |
Temp. Range Min. | -40 |
Temp. Range Max. | 105 |
Operation Voltage Min.(V) | 2.3 |
Operation Voltage Max.(V) | 3.6 |
Direct Memory Access (DMA) Channels | 4 |
SPIâ„¢ | 2 |
I2C | 2 |
UART | 2 |
I2S | 0 |
Ethernet | None |
Quadrature Encoder Interface (QEI) | 0 |
Hardware Touch Peripheral | None |
Crypto Engine | No |
Number of USB Modules | 0 |
USB Interface | None |
Number of CAN Modules | 0 |
Type of CAN module | None |
ADC Channels | 16 |
Max ADC Resolution (bits) | 10 |
Max ADC Sampling Rate (ksps) | 1000 |
Number of DACs | 0 |
Input Capture | 5 |
Standalone Output Compare/ Standard PWM | 5 |
Motor Control PWM Channels | 0 |
Max 16 Bit Digital Timers | 5 |
Number of Comparators | 2 |
Internal Oscillator | 8 MHz, 32 kHz |
Hardware RTCC | No |
Max I/O Pins | 85 |
Pin Count | 100 |
Low Power | No |
Pins | Packaging | 100 | TQFP |
Temp Range | -40C to +105C |
Packing Media | Tray (119) |
Data Sheets |
---|
PIC32MX3xx/4xx Family Data Sheet |
Board Design Files |
---|
PIC32MX3xx/4xx 100-pin IBIS Model |
Design Checklist |
---|
Basic 32-Bit MCU Design and Troubleshooting Checklist |
Programming Specifications |
---|
PIC32 Flash Programming Specification |
User Guides |
---|
How to Configure PIC32 for 80 MHz |
Graphics Display Truly 3.2" 240x320 Board |
Graphics LCD Controller PICtail Plus SSD1926 Board |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.391 |
Shipping Weight (kg) | 1.596639 |
Lead Count | 100 |
Package Type | TQFP |
Package Width or Size | 12x12x1mm |
Soldering Composition | Matte Tin |
32 Bit MCU, 512KB Flash, 32KB RAM, 80 MHz, 100 Pin | Microchip Technology |
512 Kb Flash, 32 Kb Ram, 80 Mhz, 10-Bit Adc, Dma 100 Tqfp 12X12X1Mm Tray Rohs Compliant: Yes |Microchip PIC32MX360F512L-80V/PT | Newark Electronics |
512 KB Flash, 32 KB RAM, 80 MHz, 10-Bit ADC, DMA | Microchip Technology Inc. PIC32MX360F512L-80V/PT | RS Americas |
512 KB Flash, 32 KB RAM, 80 MHz, 10-Bit | Farnell |
Where can I find additional details, specifications and documents for a PIC32MX360F512L-80V/PT?
Additional datasheets, footprints and schematics for PIC32MX360F512L-80V/PT are listed on our Part Details page. You can also find images and similar parts to PIC32MX360F512L-80V/PT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC32MX360F512L-80V/PT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC32MX360F512L-80V/PT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC32MX360F512L-80V/PT fall under?
The PIC32MX360F512L-80V/PT is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to PIC32MX360F512L-80V/PT when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC32MX360F512L-80V/PT you can contact the distributor directly for product support, shipping queries etc.
Is the PIC32MX360F512L-80V/PT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC32MX360F512L-80V/PT have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, RS Americas, Farnell and EBV Elektronik have stock available or on a lead time for PIC32MX360F512L-80V/PT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC32MX360F512L-80V/PT often in real-time on the comparison pages.
What if I can't find stock of PIC32MX360F512L-80V/PT?
You can fill out our help required form which you can use to request a quote for PIC32MX360F512L-80V/PT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.