Status: | Not Recommended |
---|---|
Series: | PIC32MK1024MCF064 |
RoHS: | Compliant |
PIC32MK family devices combine 32-Bit, 120Mhz performance with up to 1MB of Flash memory, and a rich peripheral set targeting applications such as motor control, industrial control and Industrial Internet of Things (IIoT) and multi-channel CAN applications.
These devices feature 7x 12-Bit ADC's each operating at up to 3.75MSPS, which can be combined and sequenced to provide up to 18MSPS sampling rates!
Prices starting from US$6.67
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.10
|
No stock
|
Buy Now | |
Chip One Stop
from US$6.67
|
324
in stock
|
Buy Now | |
Newark Electronics
from US$8.55
|
-
|
Buy Now | |
Future Electronics
from US$8.73
|
-
|
Buy Now | |
Microchip Technology
from US$7.22
|
-
|
Buy Now | |
element14
from US$8.84
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Recommended Alternative Device: PIC32MK1024MCM064 |
120Mhz MIPS32 microAptiv MCU Core |
Floating Point Unit for single and double precision math |
MicroMIPS Mode for 40% smaller code size |
Four 64-bit Accumulators |
Single Cycle MAC supporting saturating and fractional math |
1MB Dual Panel Flash with Live Update support |
4KB EEPROM |
7x 12-bit 3.75MSPS ADC Cores up to 27 analog inputs |
Four Op amps |
Five analog comparators |
Up to three 12-bit DACs |
Eight PWM pairs |
Six additional Single-Ended PWM modules |
Dead Time for rising and falling edges |
Dead-Time Compensation |
8 ns PWM Resolution |
Clock Chopping for High-Frequency Operation |
PWM Support for: |
DC/DC, AC/DC, inverters, PFC, lighting |
BLDC, PMSM, ACIM, SRM motors |
Choice of six Fault and Current Limit Inputs |
Flexible Trigger Configuration for ADC Triggering |
Up to 6 Quadrature Encoder Interface (QEI) Modules |
16 Output Compare |
16 Input Capture |
RTCC |
Single FS USB2.0 |
Four CAN2.0 Modules |
Up to six UART Modules (up to 25Mbps) with LIN and IrDA support |
Up to six SPI/I2S modules |
Peripheral Pin Select (PPS) to enable remapable pin functions |
AEC-Q100 REVG (Grade 1 -40ºC to +125ºC) (planned) |
Class B Safety Library, IEC 60730 (planned) |
Back-up internal oscillator |
Programmable High/Low-Voltage Detect module |
Clock monitor with Back-up Internal Oscillator |
Global register locking |
In-circuit and in-application programming |
2-wire or 4-wire MIPS® Enhanced JTAG interface |
Unlimited software and 12 complex breakpoints |
IEEE 1149.2-compatible (JTAG) boundary scan |
Non-intrusive hardware-based instruction trace |
MPLAB X Integrated Development Environment (IDE) |
MPLAB® Harmony Integrated Software Framework |
USB, Graphics, and mTouchâ„¢ middleware |
MFi, Android™, and Bluetooth® audio frameworks |
RTOS Kernels: Express Logic ThreadX, FreeRTOS™, OPENRTOS®, Micriµm® µC/OS™, and SEGGER |
Mathworks Matlab® Blockset |
SCILAB X2C Open Source Rapid Prototyping Tools |
Part Family | PIC32MKMC |
---|---|
CPU Type | 32-Bit MIPS MCU |
MaxSpeed (MHz) | 120 |
Program Memory Size (KB) | 1024 |
SRAM (KB) | 256 |
Data EEPROM (bytes) | 4096 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Min.(V) | 2.2 |
Operation Voltage Max.(V) | 3.6 |
Direct Memory Access (DMA) Channels | 21 |
SPIâ„¢ | 6 |
I2C | 0 |
UART | 6 |
I2S | 6 |
Ethernet | None |
Quadrature Encoder Interface (QEI) | 6 |
Crypto Engine | No |
Number of USB Modules | 1 |
USB Interface | Full Speed |
Number of CAN Modules | 4 |
Type of CAN module | CAN |
ADC Channels | 27 |
Max ADC Resolution (bits) | 12 |
Max ADC Sampling Rate (ksps) | 3750 |
Number of DACs | 3 |
Number of Op Amps | 4 |
Input Capture | 16 |
Standalone Output Compare/ Standard PWM | 16 |
Motor Control PWM Channels | 16 |
Max 16 Bit Digital Timers | 14 |
Number of Comparators | 5 |
Internal Oscillator | 8Mhz |
Hardware RTCC | Yes |
Max I/O Pins | 49 |
Pin Count | 64 |
Low Power | No |
Pins | Packaging | 64 | TQFP |
Temp Range | -40C to +85C |
Packing Media | Tray (160) |
Code Examples |
---|
PFC Sensorless FOC PLL Estimator MCHV |
Design Checklist |
---|
Basic 32-Bit MCU Design and Troubleshooting Checklist |
Programming Specifications |
---|
PIC32 Flash Programming Specification |
User Guides |
---|
MATLAB Device Blocks for MPLAB User's Guide |
MATLAB Device Blocks for MPLAB Release Notes |
MPLAB XC32 C/C++ Compiler User's Guide |
MPLAB XC32 Users Guide for Embedded Engineers |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.2867 |
Shipping Weight (kg) | 2.4875 |
Lead Count | 64 |
Package Type | TQFP |
Package Width or Size | 10x10x1mm |
Soldering Composition | Matte Tin |
Mcu, 32Bit, Pic32, 120Mhz, Tqfp-64 | Newark Electronics |
PIC32MK Series 1 MB Flash 256 kB RAM 120 MHz 32-Bit Microcontroller - TQFP-64 | Future Electronics |
32 Bit MCU, FPU, 1MB Flash, 256KB RAM, EEPROM, 120MHz, 64Pin, USB, CAN, MCPWM | Microchip Technology |
MCU, 32BIT, PIC32, 120MHZ, TQFP-64 | element14 |
MCU 32-Bit PIC32MK1024MCF064 PIC RISC 1MB Flash 2.2V to 3.6V 64-Pin TQFP Tray | EBV Elektronik |
Where can I find additional details, specifications and documents for a PIC32MK1024MCF064-I/PT?
Additional datasheets, footprints and schematics for PIC32MK1024MCF064-I/PT are listed on our Part Details page. You can also find images and similar parts to PIC32MK1024MCF064-I/PT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC32MK1024MCF064-I/PT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC32MK1024MCF064-I/PT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC32MK1024MCF064-I/PT fall under?
The PIC32MK1024MCF064-I/PT is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to PIC32MK1024MCF064-I/PT when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC32MK1024MCF064-I/PT you can contact the distributor directly for product support, shipping queries etc.
Is the PIC32MK1024MCF064-I/PT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC32MK1024MCF064-I/PT have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, Microchip Technology and element14 have stock available or on a lead time for PIC32MK1024MCF064-I/PT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC32MK1024MCF064-I/PT often in real-time on the comparison pages.
What if I can't find stock of PIC32MK1024MCF064-I/PT?
You can fill out our help required form which you can use to request a quote for PIC32MK1024MCF064-I/PT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.