Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Family | High Perf. 8-Bit |
---|---|
Part Family | PIC18F46J11 |
Part Prefix | PIC18F |
Architecture | 8 |
Core | 8-bit PIC MCU |
MaxSpeed (MHz) | 48 |
CPU Type | 8-bit PIC MCU |
CPU Speed (MIPS/DMIPS) | 12 |
Program Memory Type | Flash |
SelfWrite | Yes |
Program Memory Size (KB) | 16 |
Program Memory Size (KWords) | 8 |
Secure Bootloader (CodeGuardâ„¢ Security) | None |
RAM (KB) | 3800 |
Emulated EEPROM in Flash | True |
External Memory Bus Interface | Yes |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Operation Voltage Min.(V) | 2 |
Operation Voltage Max.(V) | 3.6 |
Max I/O Pins | 34 |
Pin Count | 44 |
Brown Out Reset (BOR) | BOR |
Low Voltage Detection (LVD) | LVD |
Power On Reset (POR) | Yes |
Internal Oscillator | 8 MHz, 32 kHz |
Low Power | Yes |
XLP | Yes |
Number of Comparators | 2 |
Number of ADCs | 1 |
ADC Channels | 13 |
Max ADC Sampling Rate (ksps) | 100 |
Max ADC Resolution (bits) | 10 |
Max ADC Sample/Hold (S/H) | 1 |
CTMU | Yes |
Standard UART | 2 |
SPIâ„¢ | 2 |
I2C | 2 |
Max 8 Bit Digital Timers | 2 |
Max 16 Bit Digital Timers | 3 |
Hardware RTCC | Yes |
Watch Dog Timers (WDT) | Yes |
Timers | 5 |
Enhanced Capture/Compare/PWM (ECCP) | 2 |
PWM Max Resolution (bits) | 10 |
Output Compare Channels | 2 |
USB Interface | None |
Type of CAN module | None |
Ethernet | None |
Integrated Wireless Frequency | None |
Wireless Technology | None |
Peripheral Pin Select (PPS)/Pin Muxing | Yes |
Parallel Port | PMP |
JTAG | None |
MSSP | 2 |
InstructionWord | 16 |
Temperature Range | -40C to +85C |
16Kb Flash, 4Kb Ram, 12 Mips, 44 Tqfp 10X10X1Mm Tray Rohs Compliant: Yes |Microchip PIC18LF44J11-I/PT | Newark Electronics |
16KB Flash, 4KB RAM, 12 MIPS | Microchip Technology Inc. PIC18LF44J11-I/PT | RS Americas |
MCU, 8BIT, 16K FLASH, XLP, 44TQFP | Farnell |
MCU 8-bit PIC18 PIC RISC 16KB Flash 2.5V/3.3V 44-Pin TQFP Tray | Avnet America |
Where can I find additional details, specifications and documents for a PIC18LF44J11-I/PT?
Additional datasheets, footprints and schematics for PIC18LF44J11-I/PT are listed on our Part Details page. You can also find images and similar parts to PIC18LF44J11-I/PT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC18LF44J11-I/PT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC18LF44J11-I/PT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC18LF44J11-I/PT fall under?
The PIC18LF44J11-I/PT is listed under PIC18F44J11.
Can I view similar or alternative parts?
You can view similar parts to PIC18LF44J11-I/PT when available in the PIC18F44J11 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC18LF44J11-I/PT you can contact the distributor directly for product support, shipping queries etc.
Is the PIC18LF44J11-I/PT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PIC18LF44J11-I/PT have stock available?
Authorised distributors including Newark Electronics, RS Americas, Farnell and Avnet America have stock available or on a lead time for PIC18LF44J11-I/PT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC18LF44J11-I/PT often in real-time on the comparison pages.
What if I can't find stock of PIC18LF44J11-I/PT?
You can fill out our help required form which you can use to request a quote for PIC18LF44J11-I/PT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.