Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Featuring nanoWatt XLP Technology ideal for battery applications |
20 nA Sleep mode (Watch Webinar) |
300nA Watch Dog Timer operation in Sleep modes |
Integrated ECANu2122 conforming to CAN 2.0B active specification |
Extreme Low Power Sleep mode ideal for battery applications |
Operating voltage 1.8V u2013 5.5V |
Charge Time Measurement Unit (CTMU) supports Touch sensing and advanced sensing applications |
8 ch, 12-bit ADC |
4 Capture / Compare / PWM modules and 1 Enhanced Capture / Compare / PWM modules |
1 MSSP serial ports for SPI or I2Cu2122 communication |
2 Enhanced USART modules |
Two analog comparators |
Self programming Flash supports 10k erase/write cycles & 20 years retention |
Family | Baseline 8-bit |
---|---|
Part Family | PIC18F66K80 |
Part Prefix | PIC18F |
Architecture | 8 |
Core | 8-bit PIC MCU |
MaxSpeed (MHz) | 64 |
CPU Type | 8-bit PIC MCU |
CPU Speed (MIPS/DMIPS) | 16 |
Program Memory Type | Flash |
SelfWrite | Yes |
Program Memory Size (KB) | 32 |
Program Memory Size (KWords) | 16 |
Secure Bootloader (CodeGuardâ„¢ Security) | None |
RAM (KB) | 3648 |
Data EEPROM (bytes) | 1024 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Min.(V) | 1.8 |
Operation Voltage Max.(V) | 5.5 |
Max I/O Pins | 24 |
Pin Count | 28 |
Brown Out Reset (BOR) | Programmable BOR |
Low Voltage Detection (LVD) | Programmable LVD |
Internal Oscillator | 16 MHz, 32 kHz |
Low Power | Yes |
XLP | Yes |
Number of Comparators | 2 |
Number of ADCs | 1 |
ADC Channels | 8 |
Max ADC Sampling Rate (ksps) | 100 |
Max ADC Resolution (bits) | 12 |
Max ADC Sample/Hold (S/H) | 1 |
CTMU | Yes |
Standard UART | 2 |
SPIâ„¢ | 1 |
I2C | 1 |
Max 8 Bit Digital Timers | 2 |
Max 16 Bit Digital Timers | 3 |
Watch Dog Timers (WDT) | Yes |
Timers | 5 |
Capture/Compare/PWM (CCP) | 4 |
Enhanced Capture/Compare/PWM (ECCP) | 1 |
PWM Max Resolution (bits) | 10 |
Output Compare Channels | 5 |
USB Interface | None |
Number of CAN Modules | 1 |
Type of CAN module | CAN |
CAN Transmit Buffers | 6 |
CAN Receive Buffers | 6 |
Ethernet | None |
Integrated Wireless Frequency | None |
Wireless Technology | None |
JTAG | None |
MSSP | 1 |
InstructionWord | 16 |
Temperature Range | -40C to +85C |
SSOP-28 .209IN T/R, ECAN, 32KB Flash,4KB RAM,16 MIPS,12-Bit ADC, CTMU, nanoWatt | Microchip Technology Inc. PIC18LF25K80T-I/SS | RS Americas |
MCU 8-bit PIC18 PIC RISC 32KB Flash 2.5V/3.3V 28-Pin SSOP T/R | Avnet America |
Where can I find additional details, specifications and documents for a PIC18LF25K80T-I/SS?
Additional datasheets, footprints and schematics for PIC18LF25K80T-I/SS are listed on our Part Details page. You can also find images and similar parts to PIC18LF25K80T-I/SS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC18LF25K80T-I/SS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC18LF25K80T-I/SS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC18LF25K80T-I/SS fall under?
The PIC18LF25K80T-I/SS is listed under PIC18F25K80.
Can I view similar or alternative parts?
You can view similar parts to PIC18LF25K80T-I/SS when available in the PIC18F25K80 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC18LF25K80T-I/SS you can contact the distributor directly for product support, shipping queries etc.
Is the PIC18LF25K80T-I/SS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PIC18LF25K80T-I/SS have stock available?
Authorised distributors including RS Americas, Avnet America and Avnet Silica have stock available or on a lead time for PIC18LF25K80T-I/SS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC18LF25K80T-I/SS often in real-time on the comparison pages.
What if I can't find stock of PIC18LF25K80T-I/SS?
You can fill out our help required form which you can use to request a quote for PIC18LF25K80T-I/SS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.