Status: | Active |
---|---|
Series: | PIC18F87K22 |
RoHS: | Compliant |
nanoWatt XLP technology for low sleep, RTCC, LCD and WDT currents |
Low-Power BOR |
Ultra Low-Power Wake-Up |
Fast Wake-Up |
Low Input Leakage Currents |
Up to 16 MIPS Performance |
Operating Speed up to 64 MHz |
Operating Voltage Range: 1.8 to 5.5V |
8 X 8 Single-Cycle Hardware Multiplier |
Three Internal Oscillators: 31 kHz, 500 kHz, 16 MHz |
Charge Time Measurement Unit for mTouch Sensing |
A/D Converter |
12-bit Resolution |
24 Channels |
Ten CCP/ECCP Modules |
Eleven 8/16-bit Timer/Counter Modules |
Three Analog Comparators |
Hardware Real-Time Clock and Calendar (RTCC) |
Two Master Synchronous Serial Port Modules |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 128 |
CPU Speed (MIPS/DMIPS) | 16 |
Data EEPROM (bytes) | 1024 |
Capture/Compare/PWM (CCP) | 7 |
Max 8 Bit Digital Timers | 6 |
Number of ADCs | 1 |
ADC Channels | 24 |
Max ADC Resolution (bits) | 12 |
Number of Comparators | 3 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 1.8 |
Pin Count | 80 |
Low Power | Yes |
Pins | Packaging | 80 | TQFP |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (1200) |
Data Sheets |
---|
PIC18F87K22 Family Data Sheet |
Programming Specifications |
---|
PIC18F6XKXX/8XKXX Family Flash MCU Programming Specification |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.3667 |
Shipping Weight (kg) | 0.969167 |
Lead Count | 80 |
Package Type | TQFP |
Package Width or Size | 12x12x1mm |
Soldering Composition | Matte Tin |
128kB Flash,4kB RAM, 1kB EE,nanoWatt XLP,GP | Microchip Technology |
Tqfp 128Kb Flash,4Kb Ram,1Kb Ee,nanowatt Xlp,gp Rohs Compliant: Yes |Microchip PIC18F87K22T-I/PTRSL | Newark Electronics |
PIC18F Series 128 kB Flash 4 kB RAM SMT 8-Bit Microcontroller - TQFP-80 | Future Electronics |
MCU 8-bit PIC18 PIC RISC 128KB Flash 2.5V/3.3V/5V 80-Pin TQFP T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a PIC18F87K22T-I/PTRSL?
Additional datasheets, footprints and schematics for PIC18F87K22T-I/PTRSL are listed on our Part Details page. You can also find images and similar parts to PIC18F87K22T-I/PTRSL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC18F87K22T-I/PTRSL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC18F87K22T-I/PTRSL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC18F87K22T-I/PTRSL fall under?
The PIC18F87K22T-I/PTRSL is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to PIC18F87K22T-I/PTRSL when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC18F87K22T-I/PTRSL you can contact the distributor directly for product support, shipping queries etc.
Is the PIC18F87K22T-I/PTRSL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC18F87K22T-I/PTRSL have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, EBV Elektronik and Avnet Silica have stock available or on a lead time for PIC18F87K22T-I/PTRSL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC18F87K22T-I/PTRSL often in real-time on the comparison pages.
What if I can't find stock of PIC18F87K22T-I/PTRSL?
You can fill out our help required form which you can use to request a quote for PIC18F87K22T-I/PTRSL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.