Status: | Active |
---|---|
Series: | PIC18F87K22 |
RoHS: | Compliant |
Prices starting from US$4.59
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.22
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$5.53
|
119
in stock
|
Buy Now | |
Future Electronics
from US$5.55
|
-
|
Buy Now | |
Avnet America
from US$6.30
|
-
|
Buy Now | |
Microchip Technology
from US$4.59
|
-
|
Buy Now | |
RS Americas
from US$6.39
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
nanoWatt XLP technology for low sleep, RTCC, LCD and WDT currents |
Low-Power BOR |
Ultra Low-Power Wake-Up |
Fast Wake-Up |
Low Input Leakage Currents |
Up to 16 MIPS Performance |
Operating Speed up to 64 MHz |
Operating Voltage Range: 1.8 to 5.5V |
8 X 8 Single-Cycle Hardware Multiplier |
Three Internal Oscillators: 31 kHz, 500 kHz, 16 MHz |
Charge Time Measurement Unit for mTouch Sensing |
A/D Converter |
12-bit Resolution |
24 Channels |
Ten CCP/ECCP Modules |
Eleven 8/16-bit Timer/Counter Modules |
Three Analog Comparators |
Hardware Real-Time Clock and Calendar (RTCC) |
Two Master Synchronous Serial Port Modules |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 128 |
CPU Speed (MIPS/DMIPS) | 16 |
Data EEPROM (bytes) | 1024 |
Capture/Compare/PWM (CCP) | 7 |
Max 8 Bit Digital Timers | 6 |
Number of ADCs | 1 |
ADC Channels | 24 |
Max ADC Resolution (bits) | 12 |
Number of Comparators | 3 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 1.8 |
Pin Count | 80 |
Low Power | Yes |
Pins | Packaging | 80 | TQFP |
Temp Range | -40C to +125C |
Packing Media | Tray (119) |
Data Sheets |
---|
PIC18F87K22 Family Data Sheet |
Programming Specifications |
---|
PIC18F6XKXX/8XKXX Family Flash MCU Programming Specification |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.3667 |
Shipping Weight (kg) | 3.571429 |
Lead Count | 80 |
Package Type | TQFP |
Package Width or Size | 12x12x1mm |
Soldering Composition | Matte Tin |
IC: PIC microcontroller | Transfer Multisort Elektronik |
PIC18F Series 128 kB Flash 4 kB RAM SMT 8-Bit Microcontroller - TQFP-80 | Future Electronics |
MCU 8-bit PIC18 PIC RISC 128KB Flash 2.5V/3.3V/5V 80-Pin TQFP Tray | Avnet America |
200K low power PIC microcontroller with 128K-32K Flash | Microchip Technology |
128kB Flash,4kB RAM,1kB EE, nanoWatt XLP, GP | Microchip Technology Inc. PIC18F87K22-E/PT | RS Americas |
MICROCONTROLLERS (MCU) - 8 BIT | Farnell |
Where can I find additional details, specifications and documents for a PIC18F87K22-E/PT?
Additional datasheets, footprints and schematics for PIC18F87K22-E/PT are listed on our Part Details page. You can also find images and similar parts to PIC18F87K22-E/PT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC18F87K22-E/PT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC18F87K22-E/PT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC18F87K22-E/PT fall under?
The PIC18F87K22-E/PT is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to PIC18F87K22-E/PT when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC18F87K22-E/PT you can contact the distributor directly for product support, shipping queries etc.
Is the PIC18F87K22-E/PT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC18F87K22-E/PT have stock available?
Authorised distributors including Transfer Multisort Elektronik, Future Electronics, Avnet America, Microchip Technology and RS Americas have stock available or on a lead time for PIC18F87K22-E/PT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC18F87K22-E/PT often in real-time on the comparison pages.
What if I can't find stock of PIC18F87K22-E/PT?
You can fill out our help required form which you can use to request a quote for PIC18F87K22-E/PT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.