Status: | Active |
---|---|
Series: | PIC18F87J72 |
RoHS: | Compliant |
Dual-channel 16-/24-bit Analog Front End (AFE) with Delta-Sigma A/D Converters and high-gain PGAs for 90 dB SINAD and -101 dBc THD (to 35th harmonic) performance |
12-bit, 12-channel, 100ksps SAR A/D Converter |
LCD driver for up to 132 pixels with voltage boost regulator |
Hardware Real-Time Clock & Calendar |
Charge Time Measurement Unit (CTMU)for temperature sensing and capacitive touch |
Two Analog Comparators |
Two UARTs |
One Master Synchronous Serial Port (MSSP) support SPIâ„¢ and I2Câ„¢ |
Four Timers |
Two Capture/Compare/PWM (CCP) |
Up to 12 MIPS performance |
Internal oscillator support 31kHz to 8MHz and 4xPLL |
8x8 Single Cycle Hardware Multiply |
nanoWatt low power with Run, Idle and Sleep modes |
Brown-Out-Reset (BOR) |
Low Voltage Detect (LVD) |
Operating Voltage Range: 2.0 to 3.6V for Digital and 12-bit ADC; 4.5 to 5.5V for 16-/24-bit Analog Front End (AFE) |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 128 |
CPU Speed (MIPS/DMIPS) | 12 |
Data EEPROM (bytes) | 0 |
Capture/Compare/PWM (CCP) | 2 |
Max 8 Bit Digital Timers | 3 |
Number of ADCs | 2 |
ADC Channels | 2 |
Max ADC Resolution (bits) | 16 |
Number of Comparators | 2 |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Operation Voltage Max.(V) | 3.6 |
Operation Voltage Min.(V) | 2 |
Pin Count | 80 |
Low Power | No |
Pins | Packaging | 80 | TQFP |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (1200) |
Data Sheets |
---|
PIC18F87J72 Family Data Sheet |
Application Notes |
---|
TB3016 - Using the PIC MCU CTMU for Temperature Measurement |
Board Design Files |
---|
PIC18F87J72 Single Phase Energy Meter (ARD00280) BOM |
Legacy Collaterals |
---|
AN1375 - AN1375, See What You Can Do with the CTMU |
Miscellaneous |
---|
PIC18F87J72 Evaluation Board User's Guide |
Programming Specifications |
---|
PIC18F6XJXX/8XJXX Family Flash MCU Programming Specification |
Supporting Collateral |
---|
Differential and Single-Ended ADC |
Functional Safety Ready PIC16 and PIC18 microcontrollers - FMEDA, Safety Manual and Safety Certified Development Tools |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.3667 |
Shipping Weight (kg) | 0.969167 |
Lead Count | 80 |
Package Type | TQFP |
Package Width or Size | 12x12x1mm |
Soldering Composition | Matte Tin |
Energy Meter Device With 2X16/24-Bit Delta-Sigma Adc With Pga, 12-Bit Sar Adc, Segmented Lcd, 128Kb Flash, 4Kb Ram, Rtcc, Ctmu, 2Xuart, Spi, 12 Mips, Nanowatt 80 Tqfp 12X12X1Mm T/R Rohs Compliant: Yes |Microchip PIC18F87J72T-I/PT | Newark Electronics |
MCU 8-bit PIC18 PIC RISC 128KB Flash 2.5V/3.3V 80-Pin TQFP T/R | Avnet America |
16-/24-bit & 12-bit ADCs, PGA, LCD, 128KB Flash, 4KB RAM, RTCC, CTMU | Microchip Technology |
MCU 8-bit PIC18 PIC RISC 128KB Flash 2.5V/3.3V 80-Pin TQFP T/R | Microchip Technology Inc. PIC18F87J72T-I/PT | RS Americas |
MICROCONTROLLERS (MCU) - 8 BIT | Farnell |
Where can I find additional details, specifications and documents for a PIC18F87J72T-I/PT?
Additional datasheets, footprints and schematics for PIC18F87J72T-I/PT are listed on our Part Details page. You can also find images and similar parts to PIC18F87J72T-I/PT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC18F87J72T-I/PT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC18F87J72T-I/PT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC18F87J72T-I/PT fall under?
The PIC18F87J72T-I/PT is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to PIC18F87J72T-I/PT when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC18F87J72T-I/PT you can contact the distributor directly for product support, shipping queries etc.
Is the PIC18F87J72T-I/PT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC18F87J72T-I/PT have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology, RS Americas and Farnell have stock available or on a lead time for PIC18F87J72T-I/PT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC18F87J72T-I/PT often in real-time on the comparison pages.
What if I can't find stock of PIC18F87J72T-I/PT?
You can fill out our help required form which you can use to request a quote for PIC18F87J72T-I/PT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.