Status: | Active |
---|---|
Series: | PIC18F86J65 |
RoHS: | Compliant |
Prices starting from US$3.93
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.93
|
No stock
|
Buy Now | |
Microchip Technology
from US$5.18
|
833
in stock
|
Buy Now | |
Newark Electronics
from US$6.56
|
-
|
Buy Now | |
Avnet America
from US$7.14
|
-
|
Buy Now | |
RS Americas
from US$6.44
|
-
|
Buy Now | |
element14
from US$7.00
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
IEEE 802.3 compatible Ethernet Controller |
Fully Compatible with 10/100/1000Base-T networks |
Integrated MAC and 10BASE-T PHY |
Up to 96KB Flash |
8 KB Ethernet Buffer |
Support for Unicast, Multicast and Broadcast packets |
Programmable wake-up on multiple packet formats, including Magic Packet®, Unicast, Multicast, Broadcast, specific packet match or any packet |
80-Pin TQFP Package |
Temperature Range: -45°C to + 85°C |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 96 |
CPU Speed (MIPS/DMIPS) | 10.5 |
Data EEPROM (bytes) | 0 |
Capture/Compare/PWM (CCP) | 2 |
Max 8 Bit Digital Timers | 2 |
Number of ADCs | 1 |
ADC Channels | 15 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 2 |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Operation Voltage Max.(V) | 3.6 |
Operation Voltage Min.(V) | 2 |
Pin Count | 80 |
Low Power | No |
Pins | Packaging | 80 | TQFP |
Temp Range | -40C to +85C |
Packing Media | Tray (119) |
Data Sheets |
---|
PIC18F97J60 Family Data Sheet |
Errata |
---|
PIC18F97J60 Family Rev. A0 Silicon Errata |
PIC18F97J60 Data Sheet Errata |
PIC18F97J60 Family Silicon Errata and Data Sheet Clarification |
Brochures |
---|
8-bit PIC® Microcontroller Solutions |
Corporate Product Selector Guide |
MPLAB® X IDE Product Overview |
Legacy Collaterals |
---|
AN1066 XX - MiWi Wireless Networking Protocol Stack |
AN1204 - Microchip MiWi P2P Wireless Protocol |
AN1229 - Class B Safety Software Library for PIC MCUs and dsPIC DSCs |
Programming Specifications |
---|
PIC18F97J60 Flash Microcontroller Programming Specification |
Supporting Collateral |
---|
3V Tips 'n Tricks |
PIC Microcontroller Compiled Tips 'n Tricks Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.3667 |
Shipping Weight (kg) | 3.571429 |
Lead Count | 80 |
Package Type | TQFP |
Package Width or Size | 12x12x1mm |
Soldering Composition | Matte Tin |
80 Pin, 96 KB Flash, 10BASE-T Ethernet | Microchip Technology |
96Kb Flash, 12Kb Ram, 10Base-T Ethernet 80 Tqfp 12X12X1Mm Tray Rohs Compliant: Yes |Microchip PIC18F86J65-I/PT | Newark Electronics |
MCU 8-bit PIC18 PIC RISC 96KB Flash 1.8V/2.5V/3.3V 80-Pin TQFP Tray | Avnet America |
PIC18F86J65-I/PT,8bit PIC Microcontroller,41.667MHz,96kb Flash,80-Pin TQFP | Microchip Technology Inc. PIC18F86J65-I/PT | RS Americas |
MCU, 8BIT, PIC18, 41.66MHZ, TQFP-80 | element14 |
Where can I find additional details, specifications and documents for a PIC18F86J65-I/PT?
Additional datasheets, footprints and schematics for PIC18F86J65-I/PT are listed on our Part Details page. You can also find images and similar parts to PIC18F86J65-I/PT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC18F86J65-I/PT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC18F86J65-I/PT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC18F86J65-I/PT fall under?
The PIC18F86J65-I/PT is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to PIC18F86J65-I/PT when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC18F86J65-I/PT you can contact the distributor directly for product support, shipping queries etc.
Is the PIC18F86J65-I/PT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC18F86J65-I/PT have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for PIC18F86J65-I/PT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC18F86J65-I/PT often in real-time on the comparison pages.
What if I can't find stock of PIC18F86J65-I/PT?
You can fill out our help required form which you can use to request a quote for PIC18F86J65-I/PT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.