Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Low Power Features |
nanoWatt XLP technology for low sleep, RTCC, LCD and WDT currents |
Low-Power BOR |
Ultra Low-Power Wake-Up |
Fast Wake-Up |
Low Input Leakage CurrentsCPU |
Up to 16 MIPS Performance |
Operating Speed up to 64 MHz |
Operating Voltage Range: 1.8 to 5.5V |
8 X 8 Single-Cycle Hardware Multiplier |
Three Internal Oscillators: 31 kHz, 500 kHz, 16 MHzPeripherals |
LCD Driver |
Up to 48 Segments and 192 Pixels |
Drives LCD Panel in Sleep Mode |
Programmable LCD Timing Module |
Charge Time Measurement Unit for mTouch Sensing |
A/D Converter |
12-bit Resolution |
16 Channels |
Ten CCP/ECCP Modules |
Eleven 8/16-bit Timer/Counter Modules |
Three Analog Comparators |
Hardware Real-Time Clock and Calendar (RTCC) |
Two Master Synchronous Serial Port Modules |
Family | Baseline 8-bit |
---|---|
Part Family | PIC18F87K90 |
Part Prefix | PIC18F |
Architecture | 8 |
Core | 8-bit PIC MCU |
MaxSpeed (MHz) | 64 |
CPU Type | 8-bit PIC MCU |
CPU Speed (MIPS/DMIPS) | 16 |
Program Memory Type | Flash |
SelfWrite | Yes |
Program Memory Size (KB) | 128 |
Program Memory Size (KWords) | 64 |
Secure Bootloader (CodeGuardā¢ Security) | None |
RAM (KB) | 3828 |
Data EEPROM (bytes) | 1024 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Min.(V) | 1.8 |
Operation Voltage Max.(V) | 5.5 |
Max I/O Pins | 53 |
Pin Count | 64 |
Brown Out Reset (BOR) | Programmable BOR |
Low Voltage Detection (LVD) | Programmable LVD |
Power On Reset (POR) | Yes |
Internal Voltage Reference (Bandgap) | Yes |
Internal Oscillator | 16 MHz, 32 kHz |
Low Power | Yes |
XLP | Yes |
Number of Comparators | 3 |
Comparator max speed (ns) | 400 |
Number of ADCs | 1 |
ADC Channels | 16 |
Max ADC Sampling Rate (ksps) | 100 |
Max ADC Resolution (bits) | 12 |
Max ADC Sample/Hold (S/H) | 1 |
CTMU | Yes |
Standard UART | 2 |
SPIā¢ | 2 |
I2C | 2 |
Max 8 Bit Digital Timers | 6 |
Max 16 Bit Digital Timers | 5 |
Hardware RTCC | Yes |
Watch Dog Timers (WDT) | Yes |
Timers | 11 |
Capture/Compare/PWM (CCP) | 7 |
Enhanced Capture/Compare/PWM (ECCP) | 3 |
Input Capture | 10 |
Max # PWM outputs (including complementary outputs) | 19 |
PWM Max Resolution (bits) | 10 |
Output Compare Channels | 10 |
USB Interface | None |
Type of CAN module | None |
Ethernet | None |
Integrated Wireless Frequency | None |
Wireless Technology | None |
Segment LCD | 132 |
JTAG | None |
Debug Interface | ICSP |
MSSP | 2 |
InstructionWord | 16 |
Temperature Range | -40C to +85C |
Where can I find additional details, specifications and documents for a PIC18F67K90T-I/PTRSL?
Additional datasheets, footprints and schematics for PIC18F67K90T-I/PTRSL are listed on our Part Details page. You can also find images and similar parts to PIC18F67K90T-I/PTRSL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC18F67K90T-I/PTRSL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC18F67K90T-I/PTRSL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC18F67K90T-I/PTRSL fall under?
The PIC18F67K90T-I/PTRSL is listed under PIC18F67K90.
Can I view similar or alternative parts?
You can view similar parts to PIC18F67K90T-I/PTRSL when available in the PIC18F67K90 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC18F67K90T-I/PTRSL you can contact the distributor directly for product support, shipping queries etc.
Is the PIC18F67K90T-I/PTRSL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PIC18F67K90T-I/PTRSL have stock available?
There is no stock from authorised distributors for PIC18F67K90T-I/PTRSL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC18F67K90T-I/PTRSL often in real-time on the comparison pages.
What if I can't find stock of PIC18F67K90T-I/PTRSL?
You can fill out our help required form which you can use to request a quote for PIC18F67K90T-I/PTRSL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.