Status: | Active |
---|---|
Series: | PIC18F66K90 |
RoHS: | Compliant |
nanoWatt XLP technology for low sleep, RTCC, LCD and WDT currents |
Low-Power BOR |
Ultra Low-Power Wake-Up |
Fast Wake-Up |
Low Input Leakage Currents |
Up to 16 MIPS Performance |
Operating Speed up to 64 MHz |
Operating Voltage Range: 1.8 to 5.5V |
8 X 8 Single-Cycle Hardware Multiplier |
Three Internal Oscillators: 31 kHz, 500 kHz, 16 MHz |
LCD Driver |
Up to 48 Segments and 192 Pixels |
Drives LCD Panel in Sleep Mode |
Programmable LCD Timing Module |
Charge Time Measurement Unit for mTouch Sensing |
A/D Converter |
12-bit Resolution |
16 Channels |
Ten CCP/ECCP Modules |
Eleven 8/16-bit Timer/Counter Modules |
Three Analog Comparators |
Hardware Real-Time Clock and Calendar (RTCC) |
Two Master Synchronous Serial Port Modules |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 64 |
CPU Speed (MIPS/DMIPS) | 16 |
Data EEPROM (bytes) | 1024 |
Capture/Compare/PWM (CCP) | 7 |
Max 8 Bit Digital Timers | 6 |
Number of ADCs | 1 |
ADC Channels | 16 |
Max ADC Resolution (bits) | 12 |
Number of Comparators | 3 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 1.8 |
Pin Count | 64 |
Low Power | Yes |
Pins | Packaging | 64 | TQFP |
Temp Range | -40C to +85C |
Packing Media | Tray (160) |
Data Sheets |
---|
PIC18F87K90 Family Data Sheet |
Programming Specifications |
---|
PIC18F6XKXX/8XKXX Family Flash MCU Programming Specification |
User Guides |
---|
PICDEM LCD 2 Demonstration Kit User's Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.2867 |
Shipping Weight (kg) | 2.4875 |
Lead Count | 64 |
Package Type | TQFP |
Package Width or Size | 10x10x1mm |
Soldering Composition | Matte Tin |
64kB Flash, 4kB RAM, 1kB EE, nanoWatt XLP, LCD | Microchip Technology |
64Kb Flash, 4Kb Ram, 1Kb Ee, Nanowatt Xlp, Lcd 64 Tqfp 10X10X1Mm Tray Rohs Compliant: Yes |Microchip PIC18F66K90-I/PTRSL | Newark Electronics |
64kB Flash, 4kB RAM, 1kB EE, nanoWatt XLP, LCD64 TQFP 10x10x1mm TRAY | Microchip Technology Inc. PIC18F66K90-I/PTRSL | RS Americas |
MCU 8-bit PIC18 PIC RISC 64KB Flash 2.5V/3.3V/5V 64-Pin TQFP Tray | EBV Elektronik |
Where can I find additional details, specifications and documents for a PIC18F66K90-I/PTRSL?
Additional datasheets, footprints and schematics for PIC18F66K90-I/PTRSL are listed on our Part Details page. You can also find images and similar parts to PIC18F66K90-I/PTRSL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC18F66K90-I/PTRSL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC18F66K90-I/PTRSL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC18F66K90-I/PTRSL fall under?
The PIC18F66K90-I/PTRSL is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to PIC18F66K90-I/PTRSL when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC18F66K90-I/PTRSL you can contact the distributor directly for product support, shipping queries etc.
Is the PIC18F66K90-I/PTRSL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC18F66K90-I/PTRSL have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, RS Americas, EBV Elektronik and Avnet Silica have stock available or on a lead time for PIC18F66K90-I/PTRSL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC18F66K90-I/PTRSL often in real-time on the comparison pages.
What if I can't find stock of PIC18F66K90-I/PTRSL?
You can fill out our help required form which you can use to request a quote for PIC18F66K90-I/PTRSL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.