Status: | Active |
---|---|
Series: | PIC18F65J94 |
RoHS: | Compliant |
• nanoWatt XLP technology • Deep sleep current is 60 nA typical • WDT : 650 nA @ 2V typical • RTCC: 650 nA @ 32 Khz, 2V typical • Vbat allows lowest power consumption on back up battery • Multiple, Switchable Clock Modes for Optimum Performance and Power Management • USB 2.0 full speed compliant with on chip transceiver • 256 segments of LCD display. • 32 X 8 commons • Drives LCD panel in Sleep mode • Internal charge pump for LCD • 64Mhz and upto 16 MIPS performance • Four 16 bit timers/counters • Seven Capture/Compare/PWM (CCP) • Three Enhanced Capture/Compare/PWM (ECCP) • Two Master Synchronous Serial Port (MSSP) feature SPI and I2C • Four UART with IrDA • 10/12 bit ADC with 24 channel resolution • Three Rail-to-Rail Enhanced Analog Comparators • Charge Time Measurement Unit (CTMU) for touch and measurements • Operating voltage 2.0V – 3.6V |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 32 |
CPU Speed (MIPS/DMIPS) | 16 |
Data EEPROM (bytes) | 0 |
Capture/Compare/PWM (CCP) | 7 |
Max 8 Bit Digital Timers | 0 |
Number of ADCs | 1 |
ADC Channels | 16 |
Max ADC Resolution (bits) | 12 |
Number of Comparators | 3 |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Operation Voltage Max.(V) | 3.6 |
Operation Voltage Min.(V) | 2 |
Pin Count | 64 |
Low Power | Yes |
Pins | Packaging | 64 | TQFP |
Temp Range | -40C to +85C |
Packing Media | Tray (160) |
Application Notes |
---|
AN2045 - Interfacing Serial EEPROMs with 8-Bit PIC Microcontrollers |
Programming Specifications |
---|
PIC18F97J94 Programming Specification |
Supporting Collateral |
---|
Differential and Single-Ended ADC |
Functional Safety Ready PIC16 and PIC18 microcontrollers - FMEDA, Safety Manual and Safety Certified Development Tools |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.2867 |
Shipping Weight (kg) | 2.4875 |
Lead Count | 64 |
Package Type | TQFP |
Package Width or Size | 10x10x1mm |
Soldering Composition | Matte Tin |
64 pins, 32KB Flash, 4KB RAM, 16MIPS, nanoWatt XLP, LCD, USB | Microchip Technology |
64 Pins, 32Kb Flash, 4Kb Ram, 16Mips, Nanowatt Xlp, Lcd, Usb 64 Tqfp 10X10X1Mm Tray Rohs Compliant: Yes |Microchip PIC18F65J94-I/PT | Newark Electronics |
PIC18F Series 32 KB Flash 4 KB RAM 64 MHz 8-Bit Microcontroller - TQFP-64 | Future Electronics |
64 pins,32KB Flash,4KB RAM, 16MIPS, nanoWatt XLP, LCD, USB64 TQFP 10x10x1mm TRAY | Microchip Technology Inc. PIC18F65J94-I/PT | RS Americas |
MCU 8-Bit PIC18 PIC RISC 32KB Flash 2.5V/3.3V 64-Pin TQFP Tray | EBV Elektronik |
Where can I find additional details, specifications and documents for a PIC18F65J94-I/PT?
Additional datasheets, footprints and schematics for PIC18F65J94-I/PT are listed on our Part Details page. You can also find images and similar parts to PIC18F65J94-I/PT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC18F65J94-I/PT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC18F65J94-I/PT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC18F65J94-I/PT fall under?
The PIC18F65J94-I/PT is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to PIC18F65J94-I/PT when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC18F65J94-I/PT you can contact the distributor directly for product support, shipping queries etc.
Is the PIC18F65J94-I/PT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC18F65J94-I/PT have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, RS Americas and EBV Elektronik have stock available or on a lead time for PIC18F65J94-I/PT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC18F65J94-I/PT often in real-time on the comparison pages.
What if I can't find stock of PIC18F65J94-I/PT?
You can fill out our help required form which you can use to request a quote for PIC18F65J94-I/PT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.