Status: | Active |
---|---|
Series: | PIC18F65J11 |
RoHS: | Compliant |
Prices starting from US$2.24
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.24
|
No stock
|
Buy Now | |
Microchip Technology
from US$2.90
|
3,200
in stock
|
Buy Now | |
Newark Electronics
from US$3.42
|
-
|
Buy Now | |
Avnet America
from US$3.99
|
-
|
Buy Now | |
RS Americas
from US$5.51
|
-
|
Buy Now | |
element14
from US$3.52
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Up to 10 MIPS Performance at 3V |
C compiler optimized RISC architecture |
8x8 Single Cycle Hardware Multiply |
Internal oscillator support-31 kHz to 8MHz with 4xPLL |
Fail-Safe Clock Monitor- allows safe shutdown if clock fails |
Watchdog Timer with separate RC oscillator |
Wide operating Voltage range; 2.0V to 5.5V |
Run, Idle and SLEEP modes |
10-bit ADC, 12 channels, 100K samples per second |
Programmable Low Voltage Detection Module |
Programmable Brown-out-Reset Module |
Two Analog Comparators |
Master Synchronous Serial Port supports SPIâ„¢ and I2Câ„¢ master and slave mode |
EUSART module including LIN bus support |
Four Timer modules |
Two Capture Compare PWM modules |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 32 |
CPU Speed (MIPS/DMIPS) | 10 |
Data EEPROM (bytes) | 0 |
Capture/Compare/PWM (CCP) | 2 |
Max 8 Bit Digital Timers | 1 |
Number of ADCs | 1 |
ADC Channels | 12 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 2 |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Operation Voltage Max.(V) | 3.6 |
Operation Voltage Min.(V) | 2 |
Pin Count | 64 |
Low Power | No |
Pins | Packaging | 64 | TQFP |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (1200) |
Data Sheets |
---|
PIC18F85J11 Family Data Sheet |
Brochures |
---|
8-bit PIC® Microcontroller Solutions |
Utility Metering Brochure |
Corporate Product Selector Guide |
MPLAB® X IDE Product Overview |
Legacy Collaterals |
---|
AN1066 XX - MiWi Wireless Networking Protocol Stack |
AN1204 - Microchip MiWi P2P Wireless Protocol |
AN1229 - Class B Safety Software Library for PIC MCUs and dsPIC DSCs |
Programming Specifications |
---|
PIC18F6XJXX/8XJXX Family Flash MCU Programming Specification |
Supporting Collateral |
---|
3V Tips 'n Tricks |
PIC Microcontroller Compiled Tips 'n Tricks Guide |
PIC18F85J11 Plug-in Module for PICDEM PIC18 Explorer Demo Board |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.2867 |
Shipping Weight (kg) | 0.574667 |
Lead Count | 64 |
Package Type | TQFP |
Package Width or Size | 10x10x1mm |
Soldering Composition | Matte Tin |
64 PIN, 32KB FLASH, 2KB RAM, 50 I/O | Microchip Technology |
32Kb, Flash, 2048Bytes-Ram, 51I/O, 8-Bit Family,nanowatt 64 Tqfp 10X10X1Mm T/R Rohs Compliant: Yes |Microchip PIC18F65J11T-I/PT | Newark Electronics |
MCU 8-bit PIC18 PIC RISC 32KB Flash 2.5V/3.3V 64-Pin TQFP T/R | Avnet America |
32KB, Flash, 2048bytes-RAM, 51I/O, 8-bit Family, nanoWatt | Microchip Technology Inc. PIC18F65J11T-I/PT | RS Americas |
MCU, 8BIT, PIC18, 40MHZ, TQFP-64 | element14 |
Where can I find additional details, specifications and documents for a PIC18F65J11T-I/PT?
Additional datasheets, footprints and schematics for PIC18F65J11T-I/PT are listed on our Part Details page. You can also find images and similar parts to PIC18F65J11T-I/PT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC18F65J11T-I/PT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC18F65J11T-I/PT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC18F65J11T-I/PT fall under?
The PIC18F65J11T-I/PT is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to PIC18F65J11T-I/PT when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC18F65J11T-I/PT you can contact the distributor directly for product support, shipping queries etc.
Is the PIC18F65J11T-I/PT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC18F65J11T-I/PT have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for PIC18F65J11T-I/PT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC18F65J11T-I/PT often in real-time on the comparison pages.
What if I can't find stock of PIC18F65J11T-I/PT?
You can fill out our help required form which you can use to request a quote for PIC18F65J11T-I/PT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.