Status: | Active |
---|---|
Series: | PIC18F65J10 |
RoHS: | Compliant |
Prices starting from US$2.81
40 MHz and 10 MIPS at 3V |
Flash 10,000 endurance, 20 years retention |
2.0 - 3.6V voltage range |
5V tolerant digital inputs |
Enhanced ICD with 3 HW breakpoints |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 32 |
CPU Speed (MIPS/DMIPS) | 10 |
Data EEPROM (bytes) | 0 |
Capture/Compare/PWM (CCP) | 2 |
Max 8 Bit Digital Timers | 2 |
Number of ADCs | 1 |
ADC Channels | 11 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 2 |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Operation Voltage Max.(V) | 3.6 |
Operation Voltage Min.(V) | 2 |
Pin Count | 64 |
Low Power | No |
Pins | Packaging | 64 | TQFP |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (1200) |
Data Sheets |
---|
PIC18F87J10 Family Data Sheet |
Brochures |
---|
8-bit PIC® Microcontroller Solutions |
Corporate Product Selector Guide |
MPLAB® X IDE Product Overview |
Legacy Collaterals |
---|
AN1066 XX - MiWi Wireless Networking Protocol Stack |
AN1204 - Microchip MiWi P2P Wireless Protocol |
AN1229 - Class B Safety Software Library for PIC MCUs and dsPIC DSCs |
Programming Specifications |
---|
PIC18F6XJXX/8XJXX Family Flash MCU Programming Specification |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.2867 |
Shipping Weight (kg) | 0.574667 |
Lead Count | 64 |
Package Type | TQFP |
Package Width or Size | 10x10x1mm |
Soldering Composition | Matte Tin |
Ic,microcontroller,8-Bit,pic Cpu,cmos,tqfp,64Pin,plastic Rohs Compliant: Yes |Microchip PIC18F65J10T-I/PT | Newark Electronics |
MCU 8-bit PIC18 PIC RISC 32KB Flash 2.5V/3.3V 64-Pin TQFP T/R | Avnet America |
64 PIN, 32KB FLASH, 2KB RAM, 50 I/O | Microchip Technology |
IC MCU 8BIT 32KB FLASH 64TQFP | Microchip Technology Inc. PIC18F65J10T-I/PT | RS Americas |
MICROCONTROLLERS (MCU) - 8 BIT | Farnell |
Where can I find additional details, specifications and documents for a PIC18F65J10T-I/PT?
Additional datasheets, footprints and schematics for PIC18F65J10T-I/PT are listed on our Part Details page. You can also find images and similar parts to PIC18F65J10T-I/PT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC18F65J10T-I/PT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC18F65J10T-I/PT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC18F65J10T-I/PT fall under?
The PIC18F65J10T-I/PT is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to PIC18F65J10T-I/PT when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC18F65J10T-I/PT you can contact the distributor directly for product support, shipping queries etc.
Is the PIC18F65J10T-I/PT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC18F65J10T-I/PT have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology, RS Americas and Farnell have stock available or on a lead time for PIC18F65J10T-I/PT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC18F65J10T-I/PT often in real-time on the comparison pages.
What if I can't find stock of PIC18F65J10T-I/PT?
You can fill out our help required form which you can use to request a quote for PIC18F65J10T-I/PT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.