Status: | Active |
---|---|
Series: | PIC18F4515 |
RoHS: | Compliant |
Up to 10 MIPS Performance at 3V |
C compiler optimized RISC architecture |
8x8 Single Cycle Hardware Multiply |
Internal oscillator support-31 kHz to 8MHz with 4xPLL |
Fail-Safe Clock Monitor- allows safe shutdown if clock fails |
Watchdog Timer with separate RC oscillator |
Wide operating Voltage range; 2.0V to 5.5V |
Run, Idle and SLEEP modes |
Idle mode currents down to 5.8uA typical |
Sleep mode currents down to 0.1uA typical |
10-bit ADC, 13 channels, 100K samples per second |
Programmable Low Voltage Detection Module |
Programmable Brown-out-Reset Module |
Two Analog Comparators multiplexing |
Master Synchronous Serial Port supports SPIâ„¢ and I2Câ„¢ master and slave mode |
EUSART module including LIN bus support |
Four Timer modules |
Up to 5 PWM outputs |
Up to 2 Capture / Compare |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 48 |
CPU Speed (MIPS/DMIPS) | 10 |
Data EEPROM (bytes) | 0 |
Capture/Compare/PWM (CCP) | 1 |
Max 8 Bit Digital Timers | 1 |
Number of ADCs | 1 |
ADC Channels | 13 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 2 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 2 |
Pin Count | 40 |
Low Power | No |
Pins | Packaging | 44 | QFN |
Temp Range | -40C to +85C |
Packing Media | Tube (45) |
Data Sheets |
---|
PIC18F2X1X/4X1X Data Sheet |
Brochures |
---|
PIC18XXXX MCU Family Product Overview |
8-bit PIC® Microcontroller Solutions |
Corporate Product Selector Guide |
MPLAB® X IDE Product Overview |
Legacy Collaterals |
---|
AN1066 XX - MiWi Wireless Networking Protocol Stack |
AN1204 - Microchip MiWi P2P Wireless Protocol |
AN1229 - Class B Safety Software Library for PIC MCUs and dsPIC DSCs |
Programming Specifications |
---|
PIC18F2XXX/4XXX Flash MCU Programming Specification |
Supporting Collateral |
---|
PIC18F452 to PIC18F4520 Migration |
Migrating from PIC18F to PIC18FXXJ Flash Devices |
PIC Microcontroller Compiled Tips 'n Tricks Guide |
User Guides |
---|
MPLAB IDE PICSTART Plus User's Guide |
MPLAB® Manual & Tutorial |
Transition Socket Specification |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1884 |
Shipping Weight (kg) | 0.288889 |
Lead Count | 44 |
Package Type | QFN |
Package Width or Size | 8x8x0.9mm |
Soldering Composition | Matte Tin |
Mcu, 8Bit, 40Mhz, Qfn-Ep-44 | Newark Electronics |
MCU 8-bit PIC18 PIC RISC 48KB Flash 5V 44-Pin QFN EP Tube | Avnet America |
44 PIN, 48 KB ENH FLASH, 3804 RAM, 36 I/O | Microchip Technology |
48 KB Flash,3968 RAM, 36 I/O | Microchip Technology Inc. PIC18F4515-I/ML | RS Americas |
MCU, 8BIT, 40MHZ, QFN-EP-44 | Farnell |
Where can I find additional details, specifications and documents for a PIC18F4515-I/ML?
Additional datasheets, footprints and schematics for PIC18F4515-I/ML are listed on our Part Details page. You can also find images and similar parts to PIC18F4515-I/ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC18F4515-I/ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC18F4515-I/ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC18F4515-I/ML fall under?
The PIC18F4515-I/ML is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to PIC18F4515-I/ML when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC18F4515-I/ML you can contact the distributor directly for product support, shipping queries etc.
Is the PIC18F4515-I/ML RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC18F4515-I/ML have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology, RS Americas and Farnell have stock available or on a lead time for PIC18F4515-I/ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC18F4515-I/ML often in real-time on the comparison pages.
What if I can't find stock of PIC18F4515-I/ML?
You can fill out our help required form which you can use to request a quote for PIC18F4515-I/ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.