Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
CPU |
to 10 MIPS performance |
C compiler optimized RISC architecture |
8 x 8 Single Cycle Hardware Multiply System |
Internal oscillator support - 31 kHz to 8 MHz, up to 32 MHz with 4X PLL |
Fail-Safe Clock Monitor u2013 allows safe shutdown if clock fails |
Watchdog Timer with separate RC oscillator |
Wide operating Voltage range; 2.0V to 5.5V |
nanoWatt Power Managed Modes |
Run, Idle and Sleep modes |
Idle mode currents down to 5.8uA typical |
Sleep mode currents down to 0.1uA typical Analog Features |
12-bit ADC, 13 channels, 50K samples per second |
Programmable Low Voltage Detection Module |
Programmable Brown-out Reset module |
Two Analog comparators with input multiplexing Peripherals |
Master Synchronous Serial Port supports SPI u2122 and I2Cu2122 Master and Slave Mode |
EUSART module including LIN bus support |
Four Timer Modules |
Up to 5 PWM outputs |
Up to 2 Capture / Compare |
Family | High Perf. 8-Bit |
---|---|
Part Family | PIC18F4523 |
Part Prefix | PIC18F |
Architecture | 8 |
Core | 8-bit PIC MCU |
MaxSpeed (MHz) | 40 |
CPU Type | 8-bit PIC MCU |
CPU Speed (MIPS/DMIPS) | 10 |
Program Memory Type | Flash |
SelfWrite | Yes |
Program Memory Size (KB) | 16 |
Program Memory Size (KWords) | 8 |
Secure Bootloader (CodeGuardā¢ Security) | None |
RAM (KB) | 768 |
Data EEPROM (bytes) | 256 |
Emulated EEPROM in Flash | True |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Min.(V) | 2 |
Operation Voltage Max.(V) | 5.5 |
Max I/O Pins | 36 |
Pin Count | 40 |
Brown Out Reset (BOR) | Programmable BOR |
Low Voltage Detection (LVD) | Programmable LVD |
Power On Reset (POR) | Yes |
Internal Oscillator | 8 MHz, 32 kHz |
Number of Comparators | 2 |
Number of ADCs | 1 |
ADC Channels | 13 |
Max ADC Sampling Rate (ksps) | 50 |
Max ADC Resolution (bits) | 12 |
Max ADC Sample/Hold (S/H) | 1 |
Standard UART | 1 |
SPIā¢ | 1 |
I2C | 1 |
Max 8 Bit Digital Timers | 1 |
Max 16 Bit Digital Timers | 3 |
Watch Dog Timers (WDT) | Yes |
Timers | 4 |
Capture/Compare/PWM (CCP) | 1 |
Enhanced Capture/Compare/PWM (ECCP) | 1 |
PWM Max Resolution (bits) | 10 |
Output Compare Channels | 2 |
USB Interface | None |
Type of CAN module | None |
LIN | Yes |
Ethernet | None |
Integrated Wireless Frequency | None |
Wireless Technology | None |
Parallel Port | PSP |
JTAG | None |
MSSP | 1 |
InstructionWord | 16 |
Temperature Range | -40C to +125C |
16KB, Flash, 768bytes-RAM, 36I/O, 8-bit Family, nanoWatt | Microchip Technology Inc. PIC18F4423-E/P | RS Americas |
MCU 8-bit PIC18 PIC RISC 16KB Flash 2.5V/3.3V/5V 40-Pin PDIP Tube | Avnet America |
Where can I find additional details, specifications and documents for a PIC18F4423-E/P?
Additional datasheets, footprints and schematics for PIC18F4423-E/P are listed on our Part Details page. You can also find images and similar parts to PIC18F4423-E/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC18F4423-E/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC18F4423-E/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC18F4423-E/P fall under?
The PIC18F4423-E/P is listed under PIC18F4423.
Can I view similar or alternative parts?
You can view similar parts to PIC18F4423-E/P when available in the PIC18F4423 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC18F4423-E/P you can contact the distributor directly for product support, shipping queries etc.
Is the PIC18F4423-E/P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PIC18F4423-E/P have stock available?
Authorised distributors including RS Americas and Avnet America have stock available or on a lead time for PIC18F4423-E/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC18F4423-E/P often in real-time on the comparison pages.
What if I can't find stock of PIC18F4423-E/P?
You can fill out our help required form which you can use to request a quote for PIC18F4423-E/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.