Status: | Active |
---|---|
Series: | PIC18F24K22 |
RoHS: | Compliant |
Prices starting from US$2.12
C Compiler optimized architecture/instruction set |
Data EEPROM to 1024 bytes |
Linear program memory addressing to 64 Kbytes |
Linear data memory addressing to 4 Kbytes |
Up to 16 MIPS operation |
16-bit wide instructions, 8-bit wide data path |
Priority levels for interrupts |
31-level, software accessible hardware stack |
8 x 8 Single-Cycle Hardware Multiplier |
Sleep mode: 100 nA, typical |
Watchdog Timer: 500 nA, typical |
Timer1 Oscillator: 500 nA @ typical 32 kHz |
Factory calibrated to ± 1% |
Software selectable frequencies range of 31 kHz to 16 MHz |
64 MHz performance available using PLL – no external components required |
Four Crystal modes up to 64 MHz |
Two external Clock modes up to 64 MHz |
4X Phase Lock Loop (PLL) |
Secondary oscillator using Timer1 @ 32 kHz |
Allows for safe shutdown if peripheral clock stops |
Two-Speed Oscillator Start-up |
Full 5.5V operation (PIC18F2XK22/4XK22) |
Low voltage option available for 1.8V-3.6V operation (PIC18LF2XK22/4XK22) |
Self-reprogrammable under software control |
Power-on Reset (POR), Power-up Timer (PWRT) and Oscillator Start-up Timer (OST) |
Programmable Brown-out Reset (BOR) |
Extended Watchdog Timer (WDT) with on-chip oscillator and software enable |
Programmable code protection |
In-Circuit Serial Programmingâ„¢ (ICSPâ„¢) via two pins |
In-Circuit Debug via two pins |
10-bit resolution |
17 analog input channels (PIC18F/LF2XK22) |
28 analog input channels (PIC18F/LF4XK22) |
Auto acquisition capability |
Conversion available during Sleep |
Programmable High/Low Voltage Detection (PLVD) module |
Up to 28 channels for button, sensor or slider input |
Two rail-to-rail analog comparators |
Comparator inputs and outputs externally accessible and configurable |
Programmable On-chip Voltage Reference (CVREF) module (% of VDD) |
Selectable on-chip fixed voltage reference |
High current sink/source 25 mA/25 mA |
Individually programmable weak pull-ups |
Individually programmable interrupt-on-pin change |
Three external interrupt pins |
Up to four 16-bit timers/counters with prescaler |
Up to three 8-bit timers/counters |
Dedicated, low-power Timer1 oscillator |
Up to two Capture/Compare/PWM (CCP) modules |
Up to three Enhanced Capture/Compare/PWM |
One, two or four PWM outputs |
Selectable polarity |
Programmable dead time |
Auto-shutdown and Auto-restart |
PWM output steering control |
3-wire SPI (supports all 4 SPI modes) |
I2Câ„¢ Master and Slave modes (Slave mode with address masking) |
Supports RS-232, RS-485 and LIN 2.0 |
Auto-Baud Detect |
Auto Wake-up on Start bit |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 16 |
CPU Speed (MIPS/DMIPS) | 16 |
Data EEPROM (bytes) | 256 |
Capture/Compare/PWM (CCP) | 1 |
Max 8 Bit Digital Timers | 1 |
Number of ADCs | 1 |
ADC Channels | 17 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 2 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 1.8 |
Pin Count | 28 |
Low Power | Yes |
Pins | Packaging | 28 | SSOP |
Temp Range | -40C to +125C |
Packing Media | Tube (47) |
Data Sheets |
---|
PIC18(L)F2X/4XK22 Data Sheet |
Brochures |
---|
PIC18F "K22" Family of Microcontrollers Product Overview |
MPLAB® X IDE Product Overview |
Core Independent Peripherals for 8-bit PIC(R) Microcontrollers Brochure |
Code Examples |
---|
Communicating with SPI serial EEPROM using a PIC18F24K20 |
Legacy Collaterals |
---|
AN1317 - mTouch Conducted Noise Immunity Techniques for the CTMU |
AN1375 - AN1375, See What You Can Do with the CTMU |
Programming Specifications |
---|
PIC18(L)F2XK22/4XK22 Flash Memory Programming |
Supporting Collateral |
---|
Differential and Single-Ended ADC |
Functional Safety Ready PIC16 and PIC18 microcontrollers - FMEDA, Safety Manual and Safety Certified Development Tools |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.2292 |
Shipping Weight (kg) | 0.489362 |
Lead Count | 28 |
Package Type | SSOP |
Package Width or Size | .209in |
Soldering Composition | Matte Tin |
16KB, Flash, 768bytes-RAM,8-bit Family,nanoWatt XLP | Microchip Technology |
Mcu, 8Bit, 64Mhz, Ssop-28 | Newark Electronics |
MCU 8-bit PIC18 PIC RISC 16KB Flash 2.5V/3.3V/5V 28-Pin SSOP Tube | Avnet America |
16KB, Flash, 768Bytes-RAM,8-Bit nanoWatt XLP, SSOP-28 .209IN TUBE | Microchip Technology Inc. PIC18F24K22-E/SS | RS Americas |
MCU, 8BIT, 64MHZ, SSOP-28 | Farnell |
Where can I find additional details, specifications and documents for a PIC18F24K22-E/SS?
Additional datasheets, footprints and schematics for PIC18F24K22-E/SS are listed on our Part Details page. You can also find images and similar parts to PIC18F24K22-E/SS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC18F24K22-E/SS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC18F24K22-E/SS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC18F24K22-E/SS fall under?
The PIC18F24K22-E/SS is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to PIC18F24K22-E/SS when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC18F24K22-E/SS you can contact the distributor directly for product support, shipping queries etc.
Is the PIC18F24K22-E/SS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC18F24K22-E/SS have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for PIC18F24K22-E/SS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC18F24K22-E/SS often in real-time on the comparison pages.
What if I can't find stock of PIC18F24K22-E/SS?
You can fill out our help required form which you can use to request a quote for PIC18F24K22-E/SS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.