Status: | Active |
---|---|
Series: | PIC18F2420 |
RoHS: | Compliant |
Prices starting from US$3.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.04
|
91
in stock
|
Buy Now | |
Newark Electronics
from US$5.30
|
7,438
in stock
|
Buy Now | |
element14
from US$5.40
|
7,438
in stock
|
Buy Now | |
Farnell
from US$5.29
|
7,438
in stock
|
Buy Now | |
Future Electronics
from US$4.45
|
2,748
in stock
|
Buy Now | |
Schukat Electronic
from US$6.19
|
869
in stock
|
Buy Now | |
Avnet America
from US$4.53
|
756
in stock
|
Buy Now | |
Microchip Technology
from US$3.78
|
-
|
Buy Now | |
RS Americas
from US$5.20
|
-
|
Buy Now | |
Distrelec
from US$5.94
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Up to 10 MIPS performance |
C compiler optimized RISC architecture |
8 x 8 Single Cycle Hardware Multiply |
Internal oscillator support 31 kHz to 8 MHz |
Fail-Safe Clock Monitor – allows safe shutdown if clock fails |
Watchdog Timer with separate RC oscillator |
Wide operating Voltage range; 2.0V to 5.5V |
Run, Idle and Sleep modes |
Idle mode currents down to 5.8uA typical |
Sleep mode currents down to 0.1uA typical |
10-bit ADC, 10 channels, 100K samples per second |
Programmable Low Voltage Detection Module |
Programmable Brown-out Reset module |
Two Analog comparators with input multiplexing |
Master Synchronous Serial Port supports SPI â„¢ and I2Câ„¢ Master and Slave Mode |
EUSART module including LIN bus support |
Four Timer Modules |
Up to 2 PWM outputs |
Up to 2 Capture / Compare |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 16 |
CPU Speed (MIPS/DMIPS) | 10 |
Data EEPROM (bytes) | 256 |
Capture/Compare/PWM (CCP) | 2 |
Max 8 Bit Digital Timers | 1 |
Number of ADCs | 1 |
ADC Channels | 10 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 2 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 2 |
Pin Count | 28 |
Low Power | No |
Pins | Packaging | 28 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (27) |
Data Sheets |
---|
PIC18FX525/X620 Data Sheet |
Brochures |
---|
PIC18XXXX MCU Family Product Overview |
8-bit PIC® Microcontroller Solutions |
Corporate Product Selector Guide |
MPLAB® X IDE Product Overview |
Legacy Collaterals |
---|
AN1066 XX - MiWi Wireless Networking Protocol Stack |
AN1204 - Microchip MiWi P2P Wireless Protocol |
AN1229 - Class B Safety Software Library for PIC MCUs and dsPIC DSCs |
Programming Specifications |
---|
PIC18F2XXX/4XXX Flash MCU Programming Specification |
User Guides |
---|
MPLAB IDE PICSTART Plus User's Guide |
MPLAB® Manual & Tutorial |
Transition Socket Specification |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.7704 |
Shipping Weight (kg) | 1.37037 |
Lead Count | 28 |
Package Type | SOIC |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
8 Bit Microcontroller, Flash, Pic18F2Xxx, 40 Mhz, 16 Kb, 768 Byte, 28, Soic Rohs Compliant: Yes |Microchip PIC18F2420-I/SO | Newark Electronics |
MCU, 8BIT, PIC18, 40MHZ, SOIC-28 | element14 |
PIC18F Series 16 kB Flash 768 B RAM 40 MHz 8-Bit Microcontroller - SOIC-28 | Future Electronics |
8Kx16 Flash 25I/O 40MHz SO28 | Schukat Electronic |
MCU 8-bit PIC18 PIC RISC 16KB Flash 5V 28-Pin SOIC W Tube | Avnet America |
Micro,PIC,16K Fl,SOIC28,PIC18F2420-I/SO | RS |
28 pin, 16 KB Std Flash, 768 RAM, 25 I/O | Microchip Technology |
PIC18F2420-I/SO,8bit PIC Microcontroller,40MHz,16kb,256 B Flash,28-Pin SOIC | Microchip Technology Inc. PIC18F2420-I/SO | RS Americas |
Microchip Microcontroller PIC18 40MHz 16KB / 768B SOIC 8bit | Distrelec |
Where can I find additional details, specifications and documents for a PIC18F2420-I/SO?
Additional datasheets, footprints and schematics for PIC18F2420-I/SO are listed on our Part Details page. You can also find images and similar parts to PIC18F2420-I/SO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC18F2420-I/SO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC18F2420-I/SO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC18F2420-I/SO fall under?
The PIC18F2420-I/SO is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to PIC18F2420-I/SO when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC18F2420-I/SO you can contact the distributor directly for product support, shipping queries etc.
Is the PIC18F2420-I/SO RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC18F2420-I/SO have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Schukat Electronic have stock available or on a lead time for PIC18F2420-I/SO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC18F2420-I/SO often in real-time on the comparison pages.
What if I can't find stock of PIC18F2420-I/SO?
You can fill out our help required form which you can use to request a quote for PIC18F2420-I/SO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.