Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Full CAN2.0B, 3 transmit buffers, 2 receive buffers, 6 acceptance filters, 2 filter masks, 2 Capture/Compare, PSP |
Family | High Perf. 8-Bit |
---|---|
Part Family | PIC18C858 |
Part Prefix | PIC18C |
Architecture | 8 |
Core | 8-bit PIC MCU |
MaxSpeed (MHz) | 40 |
CPU Type | 8-bit PIC MCU |
CPU Speed (MIPS/DMIPS) | 10 |
Program Memory Type | OTP |
Program Memory Size (KB) | 32 |
Program Memory Size (KWords) | 16 |
Secure Bootloader (CodeGuardâ„¢ Security) | None |
RAM (KB) | 1536 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Min.(V) | 2.5 |
Operation Voltage Max.(V) | 5.5 |
Max I/O Pins | 68 |
Pin Count | 80 |
Brown Out Reset (BOR) | BOR |
Low Voltage Detection (LVD) | None |
Power On Reset (POR) | Yes |
Number of Comparators | 2 |
Number of ADCs | 1 |
ADC Channels | 16 |
Max ADC Sampling Rate (ksps) | 30 |
Max ADC Resolution (bits) | 10 |
Max ADC Sample/Hold (S/H) | 1 |
Standard UART | 1 |
SPIâ„¢ | 1 |
I2C | 1 |
Max 8 Bit Digital Timers | 1 |
Max 16 Bit Digital Timers | 3 |
Watch Dog Timers (WDT) | Yes |
Timers | 4 |
Capture/Compare/PWM (CCP) | 2 |
Input Capture | 2 |
PWM Max Resolution (bits) | 10 |
Output Compare Channels | 2 |
USB Interface | None |
Number of CAN Modules | 1 |
Type of CAN module | CAN |
CAN Transmit Buffers | 3 |
CAN Receive Buffers | 2 |
Ethernet | None |
Integrated Wireless Frequency | None |
Wireless Technology | None |
Parallel Port | PSP |
JTAG | None |
Debug Interface | ICSP |
MSSP | 1 |
InstructionWord | 16 |
Temperature Range | -40C to +125C |
80 Pin, 32Kb Otp, 1536 Ram, 68 I/O, Rohs Compliant: Yes |Microchip PIC18C858-E/PT | Newark Electronics |
MICROCONTROLLERS (MCU) - 8 BIT | Farnell |
MCU 8-bit PIC18 PIC RISC 32KB EPROM 5V 80-Pin TQFP Tray | Avnet America |
Where can I find additional details, specifications and documents for a PIC18C858-E/PT?
Additional datasheets, footprints and schematics for PIC18C858-E/PT are listed on our Part Details page. You can also find images and similar parts to PIC18C858-E/PT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC18C858-E/PT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC18C858-E/PT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC18C858-E/PT fall under?
The PIC18C858-E/PT is listed under PIC18C858.
Can I view similar or alternative parts?
You can view similar parts to PIC18C858-E/PT when available in the PIC18C858 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC18C858-E/PT you can contact the distributor directly for product support, shipping queries etc.
Is the PIC18C858-E/PT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PIC18C858-E/PT have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for PIC18C858-E/PT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC18C858-E/PT often in real-time on the comparison pages.
What if I can't find stock of PIC18C858-E/PT?
You can fill out our help required form which you can use to request a quote for PIC18C858-E/PT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.