Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels |
Flash Program Memory with self read/write capability |
High Endurance Flash Memory (HEF) |
128 B of Non-volatile Data Storage |
72 LCD segment drive support |
Internal 16MHz oscillator |
11 Channel 10b ADC with Voltage Reference |
Integrated Temperature Indicator |
25mA Source/Sink current I/O |
One 8-bit Timers (TMR0) |
One 16-bit Timer (TMR1) |
Extended Watchdog Timer (EWDT) |
Brown-Out Reset (BOR) |
In Circuit Serial Programming (ICSP) |
eXtreme Low Power (XLP) ‘LF’ Variant (1.8V – 3.6V) |
nanoWatt XLP Technology |
Family | Enhanced Mid-Range |
---|---|
Part Family | PIC16LF190x |
Part Prefix | PIC16F |
Architecture | 8 |
Core | 8-bit PIC MCU |
MaxSpeed (MHz) | 20 |
CPU Type | 8-bit PIC MCU |
CPU Speed (MIPS/DMIPS) | 5 |
Program Memory Type | Flash |
SelfWrite | Yes |
Program Memory Size (KB) | 7 |
Program Memory Size (KWords) | 4 |
Secure Bootloader (CodeGuardâ„¢ Security) | None |
RAM (KB) | 256 |
Emulated EEPROM in Flash | True |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Min.(V) | 1.8 |
Operation Voltage Max.(V) | 3.6 |
Max I/O Pins | 25 |
Pin Count | 28 |
Brown Out Reset (BOR) | BOR |
Low Voltage Detection (LVD) | None |
Power On Reset (POR) | Yes |
Internal Oscillator | 16 MHz, 32 kHz |
Low Power | Yes |
XLP | Yes |
Number of ADCs | 1 |
ADC Channels | 11 |
Max ADC Sampling Rate (ksps) | 100 |
Max ADC Resolution (bits) | 10 |
Max ADC Sample/Hold (S/H) | 1 |
SR Latch | Yes |
Temp Sensor | Yes |
Max 8 Bit Digital Timers | 1 |
Max 16 Bit Digital Timers | 1 |
Watch Dog Timers (WDT) | Yes |
Timers | 2 |
USB Interface | None |
Type of CAN module | None |
Ethernet | None |
Integrated Wireless Frequency | None |
Wireless Technology | None |
Segment LCD | 72 |
JTAG | None |
Debug Interface | ICSP |
InstructionWord | 14 |
Temperature Range | -40C to +125C |
7KB Flash, 256B RAM, LCD, 11x10b ADC, nanoWatt XLP | Microchip Technology Inc. PIC16LF1903-E/SP | RS Americas |
MCU 8-bit PIC16 PIC RISC 7KB Flash 2.5V/3.3V 28-Pin SPDIP Tube | Avnet America |
Where can I find additional details, specifications and documents for a PIC16LF1903-E/SP?
Additional datasheets, footprints and schematics for PIC16LF1903-E/SP are listed on our Part Details page. You can also find images and similar parts to PIC16LF1903-E/SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC16LF1903-E/SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC16LF1903-E/SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC16LF1903-E/SP fall under?
The PIC16LF1903-E/SP is listed under PIC16LF1903.
Can I view similar or alternative parts?
You can view similar parts to PIC16LF1903-E/SP when available in the PIC16LF1903 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC16LF1903-E/SP you can contact the distributor directly for product support, shipping queries etc.
Is the PIC16LF1903-E/SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PIC16LF1903-E/SP have stock available?
Authorised distributors including RS Americas and Avnet America have stock available or on a lead time for PIC16LF1903-E/SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC16LF1903-E/SP often in real-time on the comparison pages.
What if I can't find stock of PIC16LF1903-E/SP?
You can fill out our help required form which you can use to request a quote for PIC16LF1903-E/SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.