PIC16LF18326-E/SL More Semiconductors - ICs by Microchip Technology

Status: Active
Series: PIC16F18326
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

PIC16F18326 microcontrollers feature Analog, Core Independent Peripherals and communication peripherals, combined with Extreme Low Power (XLP) for wide range of general purpose and low power applications. The Peripheral Pin Select (PPS) functionality enables pin mapping when using the digital peripherals (CLC, CWG, CCP, PWM and communications) to add flexibility to the application design.

Where to Buy

Prices starting from US$1.05

Distributor Stock
Logo for Farnell
Farnell
from US$1.21
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.24
-
Buy Now
Logo for Avnet America
Avnet America
from US$1.45
-
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$1.05
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels
Flash Program Memory with self read/write capability
256B EEPROM
IDLE and DOZE low power modes
Peripheral Module Disable (PMD)
Peripheral Pin Select (PPS)
2x 10-bit PWMs
4x Capture, Compare, PWM (CCP)
2x Complementary Waveform Generator (CWG) Module
Numerically Controlled Oscillator (NCO)
4x Configurable Logic Controller (CLC)
11 Channel 10-bit ADC with Voltage Reference
5-bit Digital to Analog Converter (DAC)
2x Comparator
2x SPI/I2C
Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART)
4x 8-bit Timers (TMR0/TMR2)
3x 16-bit Timer (TMR1)
Extended Watchdog Timer (WDT)
Enhanced Power-On/Off-Reset
Low-Power Brown-Out Reset (LPBOR)
Programmable Brown-Out Reset (BOR)
In Circuit Serial Programming (ICSP)
PIC16LF18326 (1.8V – 3.6V)
PIC16F18326 (2.3V – 5.5V)

Specifications

Program Memory Type Flash
Program Memory Size (KB) 28
CPU Speed (MIPS/DMIPS) 8
Data EEPROM (bytes) 256
Capture/Compare/PWM (CCP) 4
Max 8 Bit Digital Timers 4
Number of ADCs 1
ADC Channels 11
Max ADC Resolution (bits) 10
Number of Comparators 2
Temp. Range Min. -40
Temp. Range Max. 125
Operation Voltage Max.(V) 5.5
Operation Voltage Min.(V) 1.8
Pin Count 14
Low Power Yes
Pins | Packaging 14 | SOIC
Temp Range -40C to +125C
Packing Media Tube (57)

Resources



Application Notes
TB3238 - TB3238 - 5-Bit Digital-to-Analog Converter
TB3261 - PIC1000: Getting Started with Writing C-Code for PIC16F and PIC18F
AN1333 - Use and Calibration of the Internal Temperature Indicator
AN1451 - Glitch-Free Design Using the Configurable Logic Cell(CLC)
AN1450 - Delay Block/Debouncer
AN1467 - High-Power CC/CV Battery Charger Using a Inverse SEPIC (Zeta) Topology
AN1470 - Manchester Decoder Using the CLC and NCO
AN1476 - Combining the CLC and NCO to Implement a High Resolution PWM
TB3071 - Voltage-Controlled Oscillator with Linear Frequency Output
AN1473 - Various Solutions for Calculating a Pulse and Duty Cycle
TB3071 Source Code - Voltage-Controlled Oscillator with Linear Frequency Output
AN1523 - Sine Wave Generator Using Numerically Controlled Oscillator Module
AN1521 - Practical Guide to Implementing Solar Panel MPPT Algorithms
TB3096 - Pulse Code Modulated (PCM) Infrared Remote Control Using PIC16F1708
TB3097 - Digital SMPS - Buck Converter using the PIC12F1501 NCO Peripheral
TB3102 - Boost Converter Using the PIC12F1501 NCO Peripheral
AN1606 - Using the Configurable Logic Cell (CLC) to Interface a PIC16F1509 and WS2811 LED Driver
AN1660 - A Complete Low-Cost Design and Analysis for Single and Multi-Phase AC Induction Motors Using an 8-Bit PIC16 MCU
AN1660 Design Files - A Complete Low-Cost Design and Analysis for Single and Multi-Phase AC Induction Motors Using an 8-Bit PIC16 MCU
TB3118 - Complementary Waveform Generator Technical Brief
TB3126 - PIC16(L)F183XX Data Signal Modulator (DSM) Technical Brief
TB3131 - Numerically Controlled Oscillator on PIC Microcontrollers
TB3130 - Peripheral Pin Select in 8-Bit Microcontrollers
TB3133 - Configurable Logic Cell on PIC Microcontrollers
AN1921 - Microchip TCP/IP Lite Stack
TB3138 - Zero-Cross Detection Module Technical Brief
AN1921 Source code
TB3144 - Doze, Idle and PMD Features of 8-Bit PIC Microcontrollers
AN2039 - Four-Channel PIC16F1XXX Based Power Sequencer
AN2045 - Interfacing Serial EEPROMs with 8-Bit PIC Microcontrollers
AN2045 EXP8I2CClick.X.zip - Interfacing Serial EEPROMs with 8-Bit PIC Microcontrollers
AN2045 EXP8SPIClick.X.zip - Interfacing Serial EEPROMs with 8-Bit PIC Microcontrollers
AN2092 - Using the Temperature Indicator Module
AN2059 - LIN Basics and Implementation of the MCC LIN Stack Library on 8-Bit PIC Microcontrollers
TB3151 - Expanding 8-Bit Digital Communications Using Peripheral Pin Select (PPS)


Programming Specifications
PIC16(L)F183XX Memory Programming


Environmental Information

JEDEC Indicator e3
ROHS Compliant
China EFUP Compliant
Device Weight (g) 0.1432
Shipping Weight (kg) 0.280702
Lead Count 14
Package Type SOIC
Package Width or Size .150In(3.90mm)
Soldering Composition Matte Tin

Alternative Descriptions

28Kb, 2Kb Ram, 256B Eeprom, 10B Adc, Comparator, 5B Dac, 10B Pwm, Ccp, Clc, Nco, Cwg, Pps, Eusart, Spi/I2C 14 Soic .150In Tube Rohs Compliant: Yes |Microchip PIC16LF18326-E/SL | Newark Electronics
28KB 2KB RAM 256B EEPROM 10B ADC COMPARATOR 5B DAC 10B PWM CCP CLC NCO CWG PPS EUSART SPI/I2C | Avnet America
28KB, 2KB RAM, 256B EEPROM, 10b ADC, Comparator, 5b DAC, 10b PWM, CCP, CLC, NCO, | Microchip Technology
MCU, 8BIT, PIC16, 32MHZ, NSOIC-14 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PIC16LF18326-E/SL?

Additional datasheets, footprints and schematics for PIC16LF18326-E/SL are listed on our Part Details page. You can also find images and similar parts to PIC16LF18326-E/SL on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PIC16LF18326-E/SL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC16LF18326-E/SL price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PIC16LF18326-E/SL fall under?

The PIC16LF18326-E/SL is listed under Semiconductors - ICs > More Semiconductors - ICs.

Can I view similar or alternative parts?

You can view similar parts to PIC16LF18326-E/SL when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PIC16LF18326-E/SL you can contact the distributor directly for product support, shipping queries etc.

Is the PIC16LF18326-E/SL RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Microchip Technology.

Which authorised distributors for PIC16LF18326-E/SL have stock available?

Authorised distributors including Newark Electronics, Avnet America, Microchip Technology, Farnell and Avnet Silica have stock available or on a lead time for PIC16LF18326-E/SL.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PIC16LF18326-E/SL often in real-time on the comparison pages.

What if I can't find stock of PIC16LF18326-E/SL?

You can fill out our help required form which you can use to request a quote for PIC16LF18326-E/SL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay