Status: | Active |
---|---|
Series: | PIC16F18313 |
RoHS: | Compliant |
Prices starting from US$0.70
Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels |
Flash Program Memory with self read/write capability |
256B EEPROM |
IDLE and DOZE low power modes |
Peripheral Module Disable (PMD) |
Peripheral Pin Select (PPS) |
2x 10-bit PWMs |
2x Capture, Compare, PWM (CCP) |
Complementary Waveform Generator (CWG) |
Numerically Controlled Oscillator (NCO) |
2x Configurable Logic Controller (CLC) |
5 Channel 10-bit ADC with Voltage Reference |
5-bit Digital to Analog Converter (DAC) |
1x Comparators |
2x 8-bit Timers (TMR0/TMR2) |
1x 16-bit Timer (TMR1) |
Windowed Watchdog Timer (WWDT) |
Enhanced Power-On/Off-Reset |
Low-Power Brown-Out Reset (LPBOR) |
Programmable Brown-Out Reset (BOR) |
In Circuit Serial Programming (ICSP) |
PIC16LF18313 (1.8V – 3.6V) |
PIC16F18313 (2.3V – 5.5V) |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 3.5 |
CPU Speed (MIPS/DMIPS) | 8 |
Data EEPROM (bytes) | 256 |
Capture/Compare/PWM (CCP) | 2 |
Max 8 Bit Digital Timers | 2 |
Number of ADCs | 1 |
ADC Channels | 5 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 1 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 1.8 |
Pin Count | 8 |
Low Power | Yes |
Pins | Packaging | 8 | UDFN |
Temp Range | -40C to +85C |
Packing Media | Tube (120) |
Data Sheets |
---|
PIC16(L)F18313/18323 Data Sheet |
Brochures |
---|
Bootloader Sell Sheet |
PIC16F183XX and PIC16F188XX Sell Sheet |
PIC16F18345 IoT Sensor Badge Demonstration Sell Sheet |
Programming Specifications |
---|
PIC16(L)F183XX Memory Programming |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0122 |
Shipping Weight (kg) | 0.375 |
Lead Count | 8 |
Package Type | UDFN |
Package Width or Size | 3x3x0.5mm |
Soldering Composition | Matte Tin |
Mcu, 8Bit, 32Mhz, Udfn-8 | Newark Electronics |
MCU, 8BIT, 32MHZ, UDFN-8 | element14 |
3.5KB Flash, 256 EEPROM, 256B RAM, 6 I/O, 10-bit PWMs, CCP, CWG, CLC, 1.8V-5.5V | Microchip Technology |
MCU 8-Bit PIC16 PIC RISC 3.5KB Flash 3.3V 8-Pin UDFN EP Tube | Avnet America |
Where can I find additional details, specifications and documents for a PIC16LF18313-I/RF?
Additional datasheets, footprints and schematics for PIC16LF18313-I/RF are listed on our Part Details page. You can also find images and similar parts to PIC16LF18313-I/RF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC16LF18313-I/RF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC16LF18313-I/RF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC16LF18313-I/RF fall under?
The PIC16LF18313-I/RF is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to PIC16LF18313-I/RF when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC16LF18313-I/RF you can contact the distributor directly for product support, shipping queries etc.
Is the PIC16LF18313-I/RF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC16LF18313-I/RF have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Microchip Technology and Avnet America have stock available or on a lead time for PIC16LF18313-I/RF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC16LF18313-I/RF often in real-time on the comparison pages.
What if I can't find stock of PIC16LF18313-I/RF?
You can fill out our help required form which you can use to request a quote for PIC16LF18313-I/RF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.