Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Family | Enhanced Mid-Range |
---|---|
Part Family | PIC16F178X |
Part Prefix | PIC16F |
Architecture | 8 |
Core | 8-bit PIC MCU |
MaxSpeed (MHz) | 32 |
CPU Type | 8-bit PIC MCU |
CPU Speed (MIPS/DMIPS) | 8 |
Program Memory Type | Flash |
SelfWrite | Yes |
Program Memory Size (KB) | 7 |
Program Memory Size (KWords) | 4 |
Secure Bootloader (CodeGuardâ„¢ Security) | None |
RAM (KB) | 512 |
Data EEPROM (bytes) | 256 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Min.(V) | 1.8 |
Operation Voltage Max.(V) | 5.5 |
Max I/O Pins | 36 |
Pin Count | 40 |
Brown Out Reset (BOR) | BOR |
Low Voltage Detection (LVD) | None |
Power On Reset (POR) | Yes |
Internal Voltage Reference (Bandgap) | Yes |
Internal Oscillator | 32 MHz, 32 kHz |
Low Power | Yes |
XLP | Yes |
Number of Comparators | 4 |
Comparator max speed (ns) | 60 |
Number of ADCs | 1 |
ADC Channels | 15 |
Max ADC Sampling Rate (ksps) | 75 |
Max ADC Resolution (bits) | 12 |
Max ADC Sample/Hold (S/H) | 1 |
Number of DACs | 1 |
DAC outputs | 2 |
Max DAC Resolution (bits) | 8 |
Number of Op Amps | 3 |
Temp Sensor | Yes |
Standard UART | 1 |
SPIâ„¢ | 1 |
I2C | 1 |
Max 8 Bit Digital Timers | 2 |
Max 16 Bit Digital Timers | 1 |
Watch Dog Timers (WDT) | Yes |
Timers | 3 |
Capture/Compare/PWM (CCP) | 3 |
Motor Control PWM Channels | 14 |
SMPS PWM Channels | 14 |
Input Capture | 3 |
Max # PWM outputs (including complementary outputs) | 21 |
Number of PWM Time Bases | 3 |
PWM Max Resolution (bits) | 16 |
Output Compare Channels | 3 |
PSMC (programmable switched mode controller) | 3 |
USB Interface | None |
Type of CAN module | None |
Ethernet | None |
Integrated Wireless Frequency | None |
Wireless Technology | None |
JTAG | None |
Debug Interface | In-Circuit Debug (ICD) |
Keydifferences | 12-bit ADC, Multi PSMC Modules |
MSSP | 1 |
InstructionWord | 14 |
Temperature Range | -40C to +85C |
7KB FLASH, 512B RAM, 256B EEPR | Microchip Technology Inc. PIC16LF1784-I/ML | RS Americas |
MCU 8-Bit PIC16LFxx PIC RISC 8KB Flash 3.3V 44-Pin QFN EP Tube | Avnet America |
Where can I find additional details, specifications and documents for a PIC16LF1784-I/ML?
Additional datasheets, footprints and schematics for PIC16LF1784-I/ML are listed on our Part Details page. You can also find images and similar parts to PIC16LF1784-I/ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC16LF1784-I/ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC16LF1784-I/ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC16LF1784-I/ML fall under?
The PIC16LF1784-I/ML is listed under PIC16F1784.
Can I view similar or alternative parts?
You can view similar parts to PIC16LF1784-I/ML when available in the PIC16F1784 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC16LF1784-I/ML you can contact the distributor directly for product support, shipping queries etc.
Is the PIC16LF1784-I/ML RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PIC16LF1784-I/ML have stock available?
Authorised distributors including RS Americas and Avnet America have stock available or on a lead time for PIC16LF1784-I/ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC16LF1784-I/ML often in real-time on the comparison pages.
What if I can't find stock of PIC16LF1784-I/ML?
You can fill out our help required form which you can use to request a quote for PIC16LF1784-I/ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.