Status: | Active |
---|---|
Series: | PIC16F1709 |
RoHS: | Compliant |
Prices starting from US$1.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.80
|
No stock
|
Buy Now | |
RS Americas
from US$1.21
|
23
in stock
|
Buy Now | |
Microchip Technology
from US$1.53
|
13
in stock
|
Buy Now | |
Newark Electronics
from US$2.19
|
-
|
Buy Now | |
Future Electronics
from US$2.07
|
-
|
Buy Now | |
Avnet America
from US$2.11
|
-
|
Buy Now | |
element14
from US$1.88
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
14 KB Flash Program Memory |
1 KB Data SRAM |
128 B of Non-volatile Data Storage |
18 I/O Pins |
Four 8-bit Timers / One 16-bit Timer |
2 x High-Speed Comparators |
2 x Op Amps |
12ch x 10-bit ADC |
One 8-bit DAC |
Zero Cross Detect |
2 x CCP / 2 x PWM |
1 x COG |
1 x EUSART |
1 x I2C/SPI |
3 x CLC |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 14 |
CPU Speed (MIPS/DMIPS) | 8 |
Data EEPROM (bytes) | 0 |
Capture/Compare/PWM (CCP) | 2 |
Max 8 Bit Digital Timers | 4 |
Number of ADCs | 1 |
ADC Channels | 12 |
Max ADC Resolution (bits) | 10 |
Number of Op Amps | 2 |
Number of Comparators | 2 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 1.8 |
Pin Count | 20 |
Low Power | Yes |
Pins | Packaging | 20 | PDIP |
Temp Range | -40C to +85C |
Packing Media | Tube (22) |
Data Sheets |
---|
PIC16(L)F170X/171X Cost Effective 8-Bit Intelligent Analog Flash MCU |
PIC16(L)F1705/9 Cost-Effective 8-Bit Intelligent Analog Flash MCU Data Sheet |
Board Design Files |
---|
PIC16LF170x IBIS Models |
PIC16F170x IBIS Models |
Code Examples |
---|
PIC16F1709_Curiosity |
Programming Specifications |
---|
PIC16(L)F170X Memory Programming |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.5129 |
Shipping Weight (kg) | 2.833333 |
Lead Count | 20 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
20 PDIP .300in TUBE14KB Flash, 1KB RAM, HS Comp, 10b ADC, OPAmp, 8b DAC, CCP | Microchip Technology Inc. PIC16LF1709-I/P | RS Americas |
8K Word Flash, 1024B RAM, High-Speed Comp, 10-bit ADC, 2 OPAmp, 10-bit DAC | Microchip Technology |
14Kb Flash, 1Kb Ram, Hs Comp, 10B Adc, Opamp, 8B Dac, Ccp, Pwm, Cog, Zcd, Clc, Pps, Eusart, I2C/Spi 20 Pdip .300In Tube Rohs Compliant: Yes |Microchip PIC16LF1709-I/P | Newark Electronics |
MCU 8-bit PIC16 PIC RISC 14KB Flash 3.3V 20-Pin PDIP Tube/Tray | Avnet America |
MCU, PIC16, 32MHZ, DIP-20 | element14 |
Where can I find additional details, specifications and documents for a PIC16LF1709-I/P?
Additional datasheets, footprints and schematics for PIC16LF1709-I/P are listed on our Part Details page. You can also find images and similar parts to PIC16LF1709-I/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC16LF1709-I/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC16LF1709-I/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC16LF1709-I/P fall under?
The PIC16LF1709-I/P is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to PIC16LF1709-I/P when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC16LF1709-I/P you can contact the distributor directly for product support, shipping queries etc.
Is the PIC16LF1709-I/P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC16LF1709-I/P have stock available?
Authorised distributors including RS Americas, Microchip Technology, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for PIC16LF1709-I/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC16LF1709-I/P often in real-time on the comparison pages.
What if I can't find stock of PIC16LF1709-I/P?
You can fill out our help required form which you can use to request a quote for PIC16LF1709-I/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.