Status: | Active |
---|---|
Series: | PIC16LF1567 |
RoHS: | Compliant |
Dual Analog to Digital Converter (ADC) |
34 Channel 10-bit ADC |
Advanced Controls for mTouch CVD (Capacitive Voltage Divider) |
Voltage Reference |
2 x MI2C, SPI |
UART |
128 B of Non-volatile Data Storage |
25mA Source/Sink current I/O |
32 MHz internal oscillator |
Low Power Brown Out Reset (LPBOR) |
Extended Watchdog Timer (WDT) |
In-Circuit Debug |
Operating Voltage : 1.8V – 3.6V |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 14 |
CPU Speed (MIPS/DMIPS) | 8 |
Data EEPROM (bytes) | 0 |
Capture/Compare/PWM (CCP) | 0 |
Max 8 Bit Digital Timers | 3 |
Number of ADCs | 2 |
ADC Channels | 23 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 0 |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Operation Voltage Max.(V) | 3.6 |
Operation Voltage Min.(V) | 1.8 |
Pin Count | 40 |
Low Power | No |
Pins | Packaging | 44 | TQFP |
Temp Range | -40C to +125C |
Packing Media | Tray (160) |
Data Sheets |
---|
PIC16LF1566/1567 28/40/44-Pin 8-Bit Flash MCU Product Brief |
PIC16LF1566/1567 28/40/44-Pin Flash, 8-Bit MCU with XLP Technology |
Application Notes |
---|
AN1325 - mTouch Metal Over Cap Technology |
AN1492 - Microchip Capacitive Proximity Design Guide |
AN1626 - Implementing Metal Over Capacitive Touch Sensors |
Legacy Collaterals |
---|
AN1334 - Techniques for Robust Touch Sensing Design |
Programming Specifications |
---|
PIC16LF1566/1567 Memory Programming |
Supporting Collateral |
---|
Differential and Single-Ended ADC |
Functional Safety Ready PIC16 and PIC18 microcontrollers - FMEDA, Safety Manual and Safety Certified Development Tools |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.2733 |
Shipping Weight (kg) | 1.1875 |
Lead Count | 44 |
Package Type | TQFP |
Package Width or Size | 10x10x1mm |
Soldering Composition | Matte Tin |
14Kb Flash, 1Kb Ram, Hef, Dual 10-Bit Adc, Pwm, I2C/Spi, Uart 44 Tqfp 10X10X1Mm Tray Rohs Compliant: Yes |Microchip PIC16LF1567-E/PT | Newark Electronics |
14KB FLASH 1KB RAM HEF DUAL 10-BIT ADC PWM I2C/SPI UART | Avnet America |
14KB Flash, 1KB RAM, HEF, Dual 10-bit ADC, PWM, I2C/SPI, UART | Microchip Technology |
MICROCONTROLLERS (MCU) - 8 BIT | Farnell |
Where can I find additional details, specifications and documents for a PIC16LF1567-E/PT?
Additional datasheets, footprints and schematics for PIC16LF1567-E/PT are listed on our Part Details page. You can also find images and similar parts to PIC16LF1567-E/PT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC16LF1567-E/PT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC16LF1567-E/PT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC16LF1567-E/PT fall under?
The PIC16LF1567-E/PT is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to PIC16LF1567-E/PT when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC16LF1567-E/PT you can contact the distributor directly for product support, shipping queries etc.
Is the PIC16LF1567-E/PT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC16LF1567-E/PT have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology and Farnell have stock available or on a lead time for PIC16LF1567-E/PT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC16LF1567-E/PT often in real-time on the comparison pages.
What if I can't find stock of PIC16LF1567-E/PT?
You can fill out our help required form which you can use to request a quote for PIC16LF1567-E/PT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.