Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
PIC16(L)F153XX 8-bit product family feature essential peripherals like Intelligent Analog, Core Independent Peripherals (CIPs) and communication combined with eXtreme Low-Power (XLP) for a wide range of low-power applications.The family features PWMs, multiple communication, temperature sensor and memory features like Memory Access Partition (MAP) and Device Information Area (DIA). The products will be offered in a broad range of pin counts from 8 to 48-pins, to support customers in various applications.
Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels |
Flash Program Memory with self read/write capability |
eXtreme Low Power (XLP) |
IDLE and DOZE low power modes |
Peripheral Module Disable (PMD) |
Peripheral Pin Select (PPS) |
4x 10-bit PWMs |
2x Capture, Compare, PWM (CCP) |
Complementary Waveform Generator (CWG) |
Numerically Controlled Oscillator (NCO) |
4x Configurable Logic Controller (CLC) |
24 Channel 10-bit ADC with Voltage Reference |
5-bit Digital to Analog Converter (DAC) |
2x Comparators |
1x 8-bit Timers (TMR0/TMR2) |
2x 16-bit Timer (TMR1) |
Window Watchdog Timer (WWDT) |
Enhanced Power-On/Off-Reset |
Low-Power Brown-Out Reset (LPBOR) |
Programmable Brown-Out Reset (BOR) |
In Circuit Serial Programming (ICSP) |
PIC16LF15355 (1.8V – 3.6V) |
PIC16F15355 (2.3V – 5.5V) |
Family | Enhanced Mid-Range |
---|---|
Part Family | PIC16F153XX |
Part Prefix | PIC16F |
Architecture | 8 |
Core | 8-bit PIC MCU |
MaxSpeed (MHz) | 32 |
CPU Type | 8-bit PIC MCU |
CPU Speed (MIPS/DMIPS) | 8 |
Program Memory Type | Flash |
Program Memory Size (KB) | 14 |
Program Memory Size (KWords) | 8 |
Secure Bootloader (CodeGuardâ„¢ Security) | None |
RAM (KB) | 1024 |
Emulated EEPROM in Flash | True |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Min.(V) | 1.8 |
Operation Voltage Max.(V) | 5.5 |
Max I/O Pins | 25 |
Pin Count | 28 |
Brown Out Reset (BOR) | BOR |
Low Voltage Detection (LVD) | None |
Power On Reset (POR) | Yes |
Internal Oscillator | 32 MHz, 32 kHz |
Low Power | Yes |
XLP | Yes |
Number of Comparators | 2 |
Comparator max speed (ns) | 220 |
Number of ADCs | 1 |
ADC Channels | 24 |
Max ADC Sampling Rate (ksps) | 100 |
Max ADC Resolution (bits) | 10 |
Max ADC Sample/Hold (S/H) | 1 |
Number of DACs | 1 |
DAC outputs | 2 |
Max DAC Resolution (bits) | 5 |
SR Latch | Yes |
Temp Sensor | Yes |
Zero Cross Detect | True |
Standard UART | 2 |
SPIâ„¢ | 2 |
I2C | 2 |
Max 8 Bit Digital Timers | 1 |
Max 16 Bit Digital Timers | 2 |
Watch Dog Timers (WDT) | Yes |
Windowed Watch Dog Timer (WWDT) | Yes |
Timers | 3 |
Stand alone PWM | 4 |
Capture/Compare/PWM (CCP) | 2 |
Complementary Waveform Generator (CWG) / Complementary Output Generator (COG) | 1 |
Input Capture | 2 |
Max # PWM outputs (including complementary outputs) | 10 |
Number of PWM Time Bases | 1 |
PWM Max Resolution (bits) | 10 |
Output Compare Channels | 2 |
Numerically Controlled Oscillator (NCO) | 1 |
Hardware Limit Timer | 1 |
USB Interface | None |
Type of CAN module | None |
LIN | Yes |
Ethernet | None |
Integrated Wireless Frequency | None |
Wireless Technology | None |
Configurable Logic Cell Modules (CLC /CCL) | 4 |
Configurable Logic Cell Modules (CLC /CCL) Type | CLC |
Peripheral Pin Select (PPS)/Pin Muxing | Yes |
JTAG | None |
Debug Interface | In-Circuit Debug (ICD) |
Keydifferences | Temp Sensor, Multi PWMs, low power features |
Temperature Range | -40C to +85C |
MCU, 8BIT, 32MHZ, QFN-EP-28 | Farnell |
Mcu, 8Bit, 32Mhz, Qfn-Ep-28 | Newark Electronics |
Full-Featured 8-Bit Microcontroller 14Kbyte Flash 1 Kbyte SRAM 28-Pin QFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a PIC16LF15355T-I/ML?
Additional datasheets, footprints and schematics for PIC16LF15355T-I/ML are listed on our Part Details page. You can also find images and similar parts to PIC16LF15355T-I/ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC16LF15355T-I/ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC16LF15355T-I/ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC16LF15355T-I/ML fall under?
The PIC16LF15355T-I/ML is listed under PIC16F15355.
Can I view similar or alternative parts?
You can view similar parts to PIC16LF15355T-I/ML when available in the PIC16F15355 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC16LF15355T-I/ML you can contact the distributor directly for product support, shipping queries etc.
Is the PIC16LF15355T-I/ML RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PIC16LF15355T-I/ML have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet America have stock available or on a lead time for PIC16LF15355T-I/ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC16LF15355T-I/ML often in real-time on the comparison pages.
What if I can't find stock of PIC16LF15355T-I/ML?
You can fill out our help required form which you can use to request a quote for PIC16LF15355T-I/ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.