Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels |
Flash Program Memory with self read/write capability |
High Endurance Flash Memory (HEF) |
128 B of Non-volatile Data Storage |
Internal 48MHz Oscillator |
Universal Serial Bus 2.0 Module with clock recovery from USB host |
2x Standalone PWM Modules |
Complementary Waveform Generator (CWG) Module |
Integrated Temperature Indicator Module |
10 Channel 10-bit ADC with Voltage Reference |
2 Analog Comparators |
5-bit Digital to Analog Converter (DAC) |
MI2C / SPI Module |
Enhanced Addressable USART Module |
25mA Source/Sink current I/O |
2x 8-bit Timers (TMR0/TMR2) |
1x 16-bit Timer (TMR1) |
Extended Watchdog Timer (WDT) |
Enhanced Power-On/Off-Reset |
Low-Power Brown-Out Reset (LPBOR) |
Programmable Brown-Out Reset (BOR) |
In Circuit Serial Programming (ICSP) |
Integrated In-Circuit Debug Circuit |
eXtreme Low Power (XLP) ‘LF’ Variant (1.8V – 3.6V) |
PIC16F145x (1.8V – 5.5V) |
Family | Enhanced Mid-Range |
---|---|
Part Family | PIC16F145x |
Part Prefix | PIC16F |
Architecture | 8 |
Core | 8-bit PIC MCU |
MaxSpeed (MHz) | 48 |
CPU Type | 8-bit PIC MCU |
CPU Speed (MIPS/DMIPS) | 12 |
Program Memory Type | Flash |
SelfWrite | Yes |
Program Memory Size (KB) | 14 |
Program Memory Size (KWords) | 8 |
Secure Bootloader (CodeGuardâ„¢ Security) | None |
RAM (KB) | 1024 |
Emulated EEPROM in Flash | True |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Min.(V) | 1.8 |
Operation Voltage Max.(V) | 5.5 |
Max I/O Pins | 12 |
Pin Count | 14 |
Brown Out Reset (BOR) | Programmable BOR |
Low Voltage Detection (LVD) | None |
Power On Reset (POR) | Yes |
Internal Voltage Reference (Bandgap) | Yes |
Internal Oscillator | 16 MHz, 32 kHz |
Internal Osc better than 1% accuracy | True |
Low Power | Yes |
XLP | Yes |
Number of Comparators | 2 |
Number of ADCs | 1 |
ADC Channels | 5 |
Max ADC Sampling Rate (ksps) | 100 |
Max ADC Resolution (bits) | 10 |
Max ADC Sample/Hold (S/H) | 1 |
Number of DACs | 1 |
DAC outputs | 1 |
Max DAC Resolution (bits) | 5 |
Temp Sensor | Yes |
Standard UART | 1 |
SPIâ„¢ | 1 |
I2C | 1 |
Max 8 Bit Digital Timers | 2 |
Max 16 Bit Digital Timers | 1 |
Watch Dog Timers (WDT) | Yes |
Timers | 3 |
Motor Control PWM Channels | 2 |
SMPS PWM Channels | 2 |
Standalone Output Compare/ Standard PWM | 2 |
Max # PWM outputs (including complementary outputs) | 3 |
PWM Max Resolution (bits) | 10 |
Number of USB Modules | 1 |
USB Interface | FS Device |
Type of CAN module | None |
LIN | Yes |
Ethernet | None |
Integrated Wireless Frequency | None |
Wireless Technology | None |
JTAG | None |
Debug Interface | ICSP |
Keydifferences | USB with Active Clock Tuning |
MSSP | 1 |
InstructionWord | 14 |
Temperature Range | -40C to +125C |
14KBFlash,1024bytesRAM,48MHzInt.Osc,12I/0,EnhancedMidRangeCore, USB2.0 | Microchip Technology Inc. PIC16LF1455-E/JQ | RS Americas |
MCU 8-Bit PIC16 PIC RISC 14KB Flash 3.3V 16-Pin UQFN EP Tube | Avnet America |
Where can I find additional details, specifications and documents for a PIC16LF1455-E/JQ?
Additional datasheets, footprints and schematics for PIC16LF1455-E/JQ are listed on our Part Details page. You can also find images and similar parts to PIC16LF1455-E/JQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC16LF1455-E/JQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC16LF1455-E/JQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC16LF1455-E/JQ fall under?
The PIC16LF1455-E/JQ is listed under PIC16F1455.
Can I view similar or alternative parts?
You can view similar parts to PIC16LF1455-E/JQ when available in the PIC16F1455 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC16LF1455-E/JQ you can contact the distributor directly for product support, shipping queries etc.
Is the PIC16LF1455-E/JQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PIC16LF1455-E/JQ have stock available?
Authorised distributors including RS Americas and Avnet America have stock available or on a lead time for PIC16LF1455-E/JQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC16LF1455-E/JQ often in real-time on the comparison pages.
What if I can't find stock of PIC16LF1455-E/JQ?
You can fill out our help required form which you can use to request a quote for PIC16LF1455-E/JQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.