Status: | Active |
---|---|
Series: | PIC16F785 |
RoHS: | Compliant |
Up to 12 channels of 10-bit A/D |
2-Phase PWM with Asynchronous feedback via Comparators |
2 Op amps with all input/output available externally |
2 High-speed Comparators connected to 2-phase PWM |
Bandgap Voltage Reference and internal Capture/Compare/PWM (CCP) module |
8 MHz internal oscillator with software controlled clock divides |
Software selectable BOR |
Wide Operating Voltage (2.0V – 5.5V) |
High Voltage PIC16HV785 variant (2.0V – User Defined) with internal shunt regulator |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 3.5 |
CPU Speed (MIPS/DMIPS) | 5 |
Data EEPROM (bytes) | 256 |
Capture/Compare/PWM (CCP) | 1 |
Max 8 Bit Digital Timers | 2 |
Number of ADCs | 1 |
ADC Channels | 12 |
Max ADC Resolution (bits) | 10 |
Number of Op Amps | 2 |
Number of Comparators | 2 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 2 |
Pin Count | 20 |
Low Power | No |
Pins | Packaging | 20 | QFN |
Temp Range | -40C to +85C |
Packing Media | Tube (91) |
Errata |
---|
PIC16F785 Rev. A Silicon Errata and Data Sheet Clarification |
Timer1 Module Data Sheet Errata |
PIC16F785-ICD Rev. A Silicon Errata |
Legacy Collaterals |
---|
AN1066 XX - MiWi Wireless Networking Protocol Stack |
AN1229 - Class B Safety Software Library for PIC MCUs and dsPIC DSCs |
Programming Specifications |
---|
PIC16F785/16HV785 Memory Programming Specification |
Supporting Collateral |
---|
PIC Microcontroller Compiled Tips 'n Tricks Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0431 |
Shipping Weight (kg) | 0.076923 |
Lead Count | 20 |
Package Type | QFN |
Package Width or Size | 4x4x0.9mm |
Soldering Composition | Matte Tin |
3.5Kb Flash, 128 Ram, 18 I/O 20 Qfn 4X4X0.9Mm Tube Rohs Compliant: Yes |Microchip PIC16HV785-I/ML | Newark Electronics |
MCU 8-bit PIC16 PIC RISC 28KB Flash 2.5V/3.3V/5V 20-Pin QFN EP Tube | Avnet America |
N/A | Microchip Technology |
3.5KB Flash, 128 RAM, 18 I/O20 QFN 4x4x0.9mm TUBE | Microchip Technology Inc. PIC16HV785-I/ML | RS Americas |
MICROCONTROLLERS (MCU) - 8 BIT | Farnell |
Where can I find additional details, specifications and documents for a PIC16HV785-I/ML?
Additional datasheets, footprints and schematics for PIC16HV785-I/ML are listed on our Part Details page. You can also find images and similar parts to PIC16HV785-I/ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC16HV785-I/ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC16HV785-I/ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC16HV785-I/ML fall under?
The PIC16HV785-I/ML is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to PIC16HV785-I/ML when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC16HV785-I/ML you can contact the distributor directly for product support, shipping queries etc.
Is the PIC16HV785-I/ML RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC16HV785-I/ML have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology, RS Americas and Farnell have stock available or on a lead time for PIC16HV785-I/ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC16HV785-I/ML often in real-time on the comparison pages.
What if I can't find stock of PIC16HV785-I/ML?
You can fill out our help required form which you can use to request a quote for PIC16HV785-I/ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.