Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Baseline core architecture with 36 instructions |
Two Hardware Interrupts |
Four Stack levels |
Flash Program Memory with self read/write capability |
Internal 8MHz oscillator |
Dual Op Amp Module with 3MHz GBWP |
Dual Analog Comparator Module |
8 Channel 8 bit ADC |
Brown-Out Reset (BOR) |
On-board Watchdog Timer |
One 8-bit Timer |
25mA Source/Sink current I/O |
In Circuit Serial Programming (ICSP) |
Low Standby Current: 100 nA @ 2.0V, typical |
Wide Operating Voltage (2.0V – 5.5V) |
eXtreme Low Power (XLP) |
Family | Baseline 8-bit |
---|---|
Part Family | PIC12/16F5xx |
Part Prefix | PIC16F |
Architecture | 8 |
Core | 8-bit PIC MCU |
MaxSpeed (MHz) | 20 |
CPU Type | 8-bit PIC MCU |
CPU Speed (MIPS/DMIPS) | 5 |
Program Memory Type | Flash |
SelfWrite | Yes |
Program Memory Size (KB) | 1.5 |
Program Memory Size (KWords) | 1 |
Secure Bootloader (CodeGuardâ„¢ Security) | None |
RAM (KB) | 68 |
Data EEPROM (bytes) | 64 |
Emulated EEPROM in Flash | True |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Min.(V) | 2 |
Operation Voltage Max.(V) | 5.5 |
Max I/O Pins | 18 |
Pin Count | 20 |
Brown Out Reset (BOR) | BOR |
Low Voltage Detection (LVD) | None |
Power On Reset (POR) | Yes |
Internal Voltage Reference (Bandgap) | Yes |
Internal Oscillator | 4 MHz, 8 MHz |
Number of Comparators | 2 |
Comparator max speed (ns) | 150 |
Number of ADCs | 1 |
ADC Channels | 8 |
Max ADC Sampling Rate (ksps) | 50 |
Max ADC Resolution (bits) | 8 |
Max ADC Sample/Hold (S/H) | 1 |
Number of Op Amps | 2 |
Max 8 Bit Digital Timers | 1 |
Watch Dog Timers (WDT) | Yes |
Timers | 1 |
USB Interface | None |
Type of CAN module | None |
Ethernet | None |
Integrated Wireless Frequency | None |
Wireless Technology | None |
JTAG | None |
InstructionWord | 12 |
Temperature Range | -40C to +125C |
20 UQFN 4x4x0.5mm TUBE1.5KB Flash Program, 64B Flash Data, 8MHz Internal Oscilla | Microchip Technology Inc. PIC16F527-E/GZ | RS Americas |
MCU 8-Bit PIC16 PIC RISC 1.5KB Flash 2.5V/3.3V/5V 20-Pin UQFN EP Tube | Avnet America |
Where can I find additional details, specifications and documents for a PIC16F527-E/GZ?
Additional datasheets, footprints and schematics for PIC16F527-E/GZ are listed on our Part Details page. You can also find images and similar parts to PIC16F527-E/GZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC16F527-E/GZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC16F527-E/GZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC16F527-E/GZ fall under?
The PIC16F527-E/GZ is listed under PIC16F527.
Can I view similar or alternative parts?
You can view similar parts to PIC16F527-E/GZ when available in the PIC16F527 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC16F527-E/GZ you can contact the distributor directly for product support, shipping queries etc.
Is the PIC16F527-E/GZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PIC16F527-E/GZ have stock available?
Authorised distributors including RS Americas and Avnet America have stock available or on a lead time for PIC16F527-E/GZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC16F527-E/GZ often in real-time on the comparison pages.
What if I can't find stock of PIC16F527-E/GZ?
You can fill out our help required form which you can use to request a quote for PIC16F527-E/GZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.