Status: | Active |
---|---|
Series: | PIC16F526 |
RoHS: | Compliant |
64 Bytes Flash Data Memory (non-volatile data storage) |
14-pin packaging |
Precision 4/8 MHz internal oscillator |
3 channels 8-bit ADC (Analog to Digital Converter) |
(2) On-board Comparator |
1.125ms DRT (Device Reset Timer) |
Baseline Core with 33 Instructions, 2 Stack Levels |
All single-cycle Instructions except for program branches which are two cycles |
12-bit wide instructions |
8-bit wide data path |
25 mA source/sink current I/O |
Low power (100nA) sleep current |
One 8-bit timer (TMR0) |
Watchdog timer (WDT) |
In Circuit Serial Programmingâ„¢ (ICSPâ„¢) capability |
In-Circuit debugging support |
Programmable code protection |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 1.5 |
CPU Speed (MIPS/DMIPS) | 5 |
Data EEPROM (bytes) | 64 |
Capture/Compare/PWM (CCP) | 0 |
Max 8 Bit Digital Timers | 1 |
Number of ADCs | 1 |
ADC Channels | 3 |
Max ADC Resolution (bits) | 8 |
Number of Comparators | 2 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 2 |
Pin Count | 14 |
Low Power | No |
Pins | Packaging | 16 | QFN |
Temp Range | -40C to +85C |
Packing Media | Tube (120) |
Brochures |
---|
8-bit PIC® Microcontroller Solutions |
Corporate Product Selector Guide |
MPLAB® X IDE Product Overview |
Legacy Collaterals |
---|
AN1229 - Class B Safety Software Library for PIC MCUs and dsPIC DSCs |
Programming Specifications |
---|
PIC16F526 Memory Programming |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0216 |
Shipping Weight (kg) | 0.041667 |
Lead Count | 16 |
Package Type | QFN |
Package Width or Size | 3x3x0.9mm |
Soldering Composition | Matte Tin |
1.5Kb Flash Program, 64B Flash Data, 8Mhz Internal Oscillator, 8B Adc, 2X Comparators 16 Qfn 3X3X0.9Mm Tube Rohs Compliant: Yes |Microchip PIC16F526-I/MG | Newark Electronics |
MCU 8-bit PIC16 PIC RISC 1.5KB Flash 2.5V/3.3V/5V 16-Pin QFN EP Tube | Avnet America |
16 PIN, 1.5KB Flash | Microchip Technology |
1.5KBFlashProgram,64BFlashData,8MHzInternalOscillator,8bADC,2xComparators | Microchip Technology Inc. PIC16F526-I/MG | RS Americas |
MICROCONTROLLERS (MCU) - 8 BIT | Farnell |
Where can I find additional details, specifications and documents for a PIC16F526-I/MG?
Additional datasheets, footprints and schematics for PIC16F526-I/MG are listed on our Part Details page. You can also find images and similar parts to PIC16F526-I/MG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC16F526-I/MG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC16F526-I/MG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC16F526-I/MG fall under?
The PIC16F526-I/MG is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to PIC16F526-I/MG when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC16F526-I/MG you can contact the distributor directly for product support, shipping queries etc.
Is the PIC16F526-I/MG RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC16F526-I/MG have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology, RS Americas and Farnell have stock available or on a lead time for PIC16F526-I/MG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC16F526-I/MG often in real-time on the comparison pages.
What if I can't find stock of PIC16F526-I/MG?
You can fill out our help required form which you can use to request a quote for PIC16F526-I/MG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.