Status: | Active |
---|---|
Series: | PIC16F19155 |
RoHS: | Compliant |
14KB Flash Memory |
256b DataEE |
1024 RAM |
Up to 96 LCD Segments |
LCD Charge Pump |
Bias Generator |
Active clock tuning of HFINTOSC over voltage and temperature |
24 I/O Pins |
12-bit ADC2, 20 ch |
5-bit DAC |
2x Comparator (1 Low-Power, 1 High-Speed) |
2x 8-bit Timers w/ HLT |
2x 16-bit Timers |
Windowed Watchdog Timer |
2x CCP |
2x 10-bit PWM |
1x Complementary Waveform Generator (CWG) |
4x Configurable Logic Cell (CLC) |
Zero Cross Detect (ZCD) |
Temperature Sensor |
Write protect |
Custom Partition |
2x EUSART |
1x I2C |
1x SPI |
Peripheral Pin Select |
Peripheral Module Disable |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 14 |
CPU Speed (MIPS/DMIPS) | 8 |
Data EEPROM (bytes) | 256 |
Capture/Compare/PWM (CCP) | 2 |
Max 8 Bit Digital Timers | 2 |
Number of ADCs | 1 |
ADC Channels | 20 |
Max ADC Resolution (bits) | 12 |
Number of Comparators | 2 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 1.8 |
Pin Count | 28 |
Low Power | Yes |
Pins | Packaging | 28 | SSOP |
Temp Range | -40C to +125C |
Packing Media | Tube (47) |
Data Sheets |
---|
PIC16(L)F19155/56/75/76/85/86 Data Sheet |
Brochures |
---|
PIC16F19197 Family Sell Sheet |
Programming Specifications |
---|
PIC16(L)F191XX Memory Programming |
Supporting Collateral |
---|
Differential and Single-Ended ADC |
Functional Safety Ready PIC16 and PIC18 microcontrollers - FMEDA, Safety Manual and Safety Certified Development Tools |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.2292 |
Shipping Weight (kg) | 0.489362 |
Lead Count | 28 |
Package Type | SSOP |
Package Width or Size | .209in |
Soldering Composition | Matte Tin |
14KB Flash, 1KB RAM, 256KB EE, LCD, 12-bit ADC2, DAC, LP COMP, PWM, CCP, CWG, | Microchip Technology |
Mcu, 8Bit, 32Mhz, Ssop-28 | Newark Electronics |
14KB FLASH, 1KB RAM, 256KB EE, LCD, 12-BIT ADC2, DAC, LP COMP, PWM, CCP, CWG, SMT, ZCD, PPS, RTCC, HLT, WWDT, PMD | Avnet America |
MCU, 8BIT, 32MHZ, SSOP-28 | Farnell |
Where can I find additional details, specifications and documents for a PIC16F19155-E/SS?
Additional datasheets, footprints and schematics for PIC16F19155-E/SS are listed on our Part Details page. You can also find images and similar parts to PIC16F19155-E/SS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC16F19155-E/SS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC16F19155-E/SS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC16F19155-E/SS fall under?
The PIC16F19155-E/SS is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to PIC16F19155-E/SS when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC16F19155-E/SS you can contact the distributor directly for product support, shipping queries etc.
Is the PIC16F19155-E/SS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC16F19155-E/SS have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for PIC16F19155-E/SS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC16F19155-E/SS often in real-time on the comparison pages.
What if I can't find stock of PIC16F19155-E/SS?
You can fill out our help required form which you can use to request a quote for PIC16F19155-E/SS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.