Status: | Active |
---|---|
Series: | PIC16F18854 |
RoHS: | Compliant |
Prices starting from US$1.02
Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels |
Adjustable Internal Oscillator (1-32MHz) |
2 x 10-bit PWMs |
5 x Capture, Compare, PWM (CCP) |
Complementary Waveform Generator (CWG) |
Numerically Controlled Oscillator (NCO) |
4 x Configurable Logic Controller (CLC) |
10-bit ADC with Computation (ADC2) |
5-bit Digital to Analog Converter (DAC) |
Data Signal Modulator (DSM) |
Zero Cross Detect (ZCD) |
Cyclical Redundancy Check (CRC/SCAN) |
Windowed Watchdog Timer (WWDT) |
Peripheral Pin Select (PPS) |
Enhanced Power-On/Off-Reset |
Low-Power Brown-Out Reset (LPBOR) |
Programmable Brown-Out Reset (BOR) |
In Circuit Serial Programming (ICSP) |
PIC16LF18854 (1.8V – 3.6V) |
PIC16F18854 (2.3V – 5.5V) |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 7 |
CPU Speed (MIPS/DMIPS) | 8 |
Data EEPROM (bytes) | 256 |
Capture/Compare/PWM (CCP) | 5 |
Max 8 Bit Digital Timers | 3 |
Number of ADCs | 1 |
ADC Channels | 24 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 2 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 1.8 |
Pin Count | 28 |
Low Power | Yes |
Pins | Packaging | 28 | SSOP |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (2100) |
Data Sheets |
---|
PIC16(L)F18854 Data Sheet |
Brochures |
---|
PIC16F183XX and PIC16F188XX Sell Sheet |
PIC16F183XX and PIC16F188XX Sell Sheet (Traditional Chinese) |
Programming Specifications |
---|
PIC16(L)F188XX Memory Programming |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.2292 |
Shipping Weight (kg) | 0.333333 |
Lead Count | 28 |
Package Type | SSOP |
Package Width or Size | .209in |
Soldering Composition | Matte Tin |
7KB Flash, 512B RAM, 256B EE, 10b ADC2, DAC, Comp, PWM, CWG, SMT, HLT, WWDT | Microchip Technology |
Mcu, 8Bit, 32Mhz, Ssop-28 | Newark Electronics |
PIC16F Series 7 KB Flash 512 B RAM 32 MHz 8-Bit Microcontroller - SSOP-28 | Future Electronics |
7KB FLASH 512B RAM 256B EE 10B ADC2 DAC COMP PWM CWG SMT HLT WWDT SCAN/CRC ZCD PPS EUSART 2XSPI/I2C IDLE/DOZE/PMD | Avnet America |
MCU, 8BIT, 32MHZ, SSOP-28 | Farnell |
Where can I find additional details, specifications and documents for a PIC16F18854T-I/SS?
Additional datasheets, footprints and schematics for PIC16F18854T-I/SS are listed on our Part Details page. You can also find images and similar parts to PIC16F18854T-I/SS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC16F18854T-I/SS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC16F18854T-I/SS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC16F18854T-I/SS fall under?
The PIC16F18854T-I/SS is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to PIC16F18854T-I/SS when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC16F18854T-I/SS you can contact the distributor directly for product support, shipping queries etc.
Is the PIC16F18854T-I/SS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC16F18854T-I/SS have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for PIC16F18854T-I/SS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC16F18854T-I/SS often in real-time on the comparison pages.
What if I can't find stock of PIC16F18854T-I/SS?
You can fill out our help required form which you can use to request a quote for PIC16F18854T-I/SS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.