Status: | Active |
---|---|
Series: | PIC16F18424 |
RoHS: | Compliant |
The PIC16(L)F184xx 8-bit product family features high resolution Analog, Core Independent Peripherals (CIPs) and communication along with eXtreme Low-Power (XLP) technology for a wide range of general purpose and low-power applications. The family offers a 12-bit ADC with computation (ADC2), multiple communications interfaces, a temperature sensor; along with memory features like Memory Access Partition (MAP) and Device Information Area (DIA). The 12-bit ADC2 automates Capacitive Voltage Divider (CVD) techniques for advanced touch sensing, averaging, filtering, oversampling and automatic threshold comparison. The products also have a highly effective power management features such as CPU IDLE/DOZE modes, peripheral module disable (PMD) and peripheral pin select (PPS).
PIC16F18446 Product Family Overview
Check out the Xpress Code Examples
Check out GitHub Code Examples
Functional Safety:
This product is recommended for safety critical applications targeting both industrial and automotive products (IEC 61508 and ISO 26262). Necessary documentation such as FMEDA report and Safety Manual can be provided on request. Certified development tools are also available for this product. Please contact your local Microchip sales office or your distributor for more information.
Enhanced Mid-range Core with 48 Instruction, 16 Stack Levels |
12-bit ADC with Computation (ADC2) |
5-bit Digital to Analog Converter (DAC) |
2 x Comparators |
Memory Access Partition (MAP) |
Device Information Area (DIA) |
2 x 10-bit PWMs |
4 x Capture, Compare, PWM (CCP) |
Complementary Waveform Generator (CWG) |
Numerically Controlled Oscillator (NCO) |
Hardware Limit Timer (HLT) |
Signal Measurement Timer (SMT) |
4 x Configurable Logic Controller (CLC) |
Data Signal Modulator (DSM) |
Zero Cross Detect (ZCD) |
Windowed Watchdog Timer (WWDT) |
eXtreme Low Power (XLP) |
IDLE and DOZE low power modes |
Peripheral Module Disable (PMD) |
Peripheral Pin Select (PPS) |
Enhanced Power-On/Off-Reset |
Low-Power Brown-Out Reset (LPBOR) |
Programmable Brown-Out Reset (BOR) |
In Circuit Serial Programming (ICSP) |
I2C/SPI |
EUSART |
PIC16LF18424 (1.8V – 3.6V) |
PIC16F18424 (2.3V – 5.5V) |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 7 |
CPU Speed (MIPS/DMIPS) | 8 |
Data EEPROM (bytes) | 256 |
Capture/Compare/PWM (CCP) | 4 |
Max 8 Bit Digital Timers | 4 |
Number of ADCs | 1 |
ADC Channels | 11 |
Max ADC Resolution (bits) | 12 |
Number of Comparators | 2 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 1.8 |
Pin Count | 14 |
Low Power | Yes |
Pins | Packaging | 14 | PDIP |
Temp Range | -40C to +125C |
Packing Media | Tube (30) |
Brochures |
---|
PIC16F18456 Sell Sheet |
Code Examples |
---|
Curiosity LPC Demo Code using PIC16F18446 |
Git Repository |
Programming Specifications |
---|
PIC16(L)F184XX Memory Programming |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.9533 |
Shipping Weight (kg) | 1.833333 |
Lead Count | 14 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
7 KB Flash, 512B RAM, 256B EE, 12bit ADC2, DAC, Comp, PWM, CWG, HLT, WWDT, | Microchip Technology |
Mcu, 8Bit, 32Mhz, Dip-14 | Newark Electronics |
MCU 8-Bit PIC RISC 7KB Flash 14-Pin PDIP Tube | Avnet America |
MCU, 8BIT, 32MHZ, DIP-14 | Farnell |
Where can I find additional details, specifications and documents for a PIC16F18424-E/P?
Additional datasheets, footprints and schematics for PIC16F18424-E/P are listed on our Part Details page. You can also find images and similar parts to PIC16F18424-E/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC16F18424-E/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC16F18424-E/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC16F18424-E/P fall under?
The PIC16F18424-E/P is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to PIC16F18424-E/P when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC16F18424-E/P you can contact the distributor directly for product support, shipping queries etc.
Is the PIC16F18424-E/P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC16F18424-E/P have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for PIC16F18424-E/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC16F18424-E/P often in real-time on the comparison pages.
What if I can't find stock of PIC16F18424-E/P?
You can fill out our help required form which you can use to request a quote for PIC16F18424-E/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.