Status: | Active |
---|---|
Series: | PIC16F18324 |
RoHS: | Compliant |
Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels |
Flash Program Memory with self read/write capability |
256B EEPROM |
IDLE and DOZE low power modes |
Peripheral Module Disable (PMD) |
Peripheral Pin Select (PPS) |
2x 10-bit PWMs |
4x Capture, Compare, PWM (CCP) |
2x Complementary Waveform Generator (CWG) |
Numerically Controlled Oscillator (NCO) |
4x Configurable Logic Controller (CLC) |
11 Channel 10-bit ADC with Voltage Reference |
5-bit Digital to Analog Converter (DAC) |
2x Comparator |
SPI/I2C |
Enhanced Universal Synchronous Asynchronous Receiver Transmitter (EUSART) |
4x 8-bit Timers (TMR0/TMR2) |
3x 16-bit Timer (TMR1) |
Extended Watchdog Timer (WDT) |
Enhanced Power-On/Off-Reset |
Low-Power Brown-Out Reset (LPBOR) |
Programmable Brown-Out Reset (BOR) |
In Circuit Serial Programming (ICSP) |
PIC16LF18324 (1.8V – 3.6V) |
PIC16F18324 (2.3V – 5.5V) |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 7 |
CPU Speed (MIPS/DMIPS) | 8 |
Data EEPROM (bytes) | 256 |
Capture/Compare/PWM (CCP) | 4 |
Max 8 Bit Digital Timers | 4 |
Number of ADCs | 1 |
ADC Channels | 11 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 2 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 1.8 |
Pin Count | 14 |
Low Power | Yes |
Pins | Packaging | 16 | UQFN |
Temp Range | -40C to +85C |
Packing Media | Tube (91) |
Board Design Files |
---|
PIC16F18324 IBIS Model |
Brochures |
---|
Bootloader Sell Sheet |
PIC16F183XX and PIC16F188XX Sell Sheet |
PIC16F18345 IoT Sensor Badge Demonstration Sell Sheet |
Programming Specifications |
---|
PIC16(L)F183XX Memory Programming |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0225 |
Shipping Weight (kg) | 0.065934 |
Lead Count | 16 |
Package Type | UQFN |
Package Width or Size | 4x4x0.5mm |
Soldering Composition | Matte Tin |
7KB, 512B RAM, 256B EEPROM, 10b ADC, Comp, 5b DAC, 10b PWM, CCP, CLC, NCO, CWG | Microchip Technology |
Mcu, 8Bit, 32Mhz, Uqfn-Ep-16 | Newark Electronics |
MCU 8-Bit PIC16 PIC RISC 7KB Flash 3.3V/5V 16-Pin UQFN EP Tube | Avnet America |
MCU, 8BIT, 32MHZ, UQFN-EP-16 | Farnell |
Where can I find additional details, specifications and documents for a PIC16F18324-I/JQ?
Additional datasheets, footprints and schematics for PIC16F18324-I/JQ are listed on our Part Details page. You can also find images and similar parts to PIC16F18324-I/JQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC16F18324-I/JQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC16F18324-I/JQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC16F18324-I/JQ fall under?
The PIC16F18324-I/JQ is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to PIC16F18324-I/JQ when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC16F18324-I/JQ you can contact the distributor directly for product support, shipping queries etc.
Is the PIC16F18324-I/JQ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC16F18324-I/JQ have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, Farnell and EBV Elektronik have stock available or on a lead time for PIC16F18324-I/JQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC16F18324-I/JQ often in real-time on the comparison pages.
What if I can't find stock of PIC16F18324-I/JQ?
You can fill out our help required form which you can use to request a quote for PIC16F18324-I/JQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.