Status: | Active |
---|---|
Series: | PIC16F1824 |
RoHS: | Compliant |
Prices starting from US$1.19
Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels |
Flash Program Memory with self read/write capability |
Internal 32MHz oscillator |
Integrated Capacitive mTouch Sensing Module |
Data Signal Modulator Module |
MI2C, SPI, EUSART w/auto baud |
2 ECCP & 2 CCP (Enhanced/Capture Compare PWM) |
Comparators with selectable Voltage Reference |
8 Channel 10b ADC with Voltage Reference |
25mA Source/Sink current I/O |
Four 8-bit Timers (TMR0/TMR2/TMR4/TMR6 |
One 16-bit Timer (TMR1) |
Extended Watchdog Timer (EWDT) |
Enhanced Power-On/Off-Reset |
Brown-Out Reset (BOR) |
In Circuit Serial Programming (ICSP) |
On Board In-Circuit Debug |
Wide Operating Voltage (1.8V – 5.5V) |
Low Power PIC16LF182x variants (1.8V – 3.6V) |
Standby Current (PIC16LF182X): 30 nA @ 1.8V, typical |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 7 |
CPU Speed (MIPS/DMIPS) | 8 |
Data EEPROM (bytes) | 256 |
Capture/Compare/PWM (CCP) | 2 |
Max 8 Bit Digital Timers | 4 |
Number of ADCs | 1 |
ADC Channels | 8 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 2 |
Temp. Range Min. | -40 |
Temp. Range Max. | 150 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 1.8 |
Pin Count | 14 |
Low Power | Yes |
Pins | Packaging | 16 | UQFN |
Temp Range | -40C to +125C |
Packing Media | Tube (91) |
Data Sheets |
---|
PIC12F1822/16F182X 8/14/20-Pin 8-Bit Flash MCU Product Brief |
PIC16(L)F1824/1828 14/20-Pin Flash MCU with XLP Technology |
Brochures |
---|
PIC12F/PIC16F182X Microcontroller Product Overview |
MPLAB® X IDE Product Overview |
Core Independent Peripherals for 8-bit PIC(R) Microcontrollers Brochure |
Bootloader Sell Sheet |
Code Examples |
---|
How to control an RC servo motor using a PIC16F1824 |
Programming Specifications |
---|
PIC12(L)F1822/PIC16(L)F182X Memory Programming Specification |
Supporting Collateral |
---|
Differential and Single-Ended ADC |
Functional Safety Ready PIC16 and PIC18 microcontrollers - FMEDA, Safety Manual and Safety Certified Development Tools |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0225 |
Shipping Weight (kg) | 0.065934 |
Lead Count | 16 |
Package Type | UQFN |
Package Width or Size | 4x4x0.5mm |
Soldering Composition | Matte Tin |
7 KB Flash, 256 bytes RAM, 32 MHz Int. Osc, 12 I/0, Enhanced Mid Range Core | Microchip Technology |
Mcu, 8Bit, 32Mhz, Uqfn-Ep-14 | Newark Electronics |
MCU 8-Bit PIC16 PIC RISC 7KB Flash 3.3V/5V 16-Pin UQFN EP Tube | Avnet America |
7 KB Flash, 256 bytes RAM, 32 MHz Int. Osc, 12 I/0, Enhanced Mid Range Core | Microchip Technology Inc. PIC16F1824-E/JQ | RS Americas |
MCU, 8BIT, 32MHZ, UQFN-EP-14 | Farnell |
Where can I find additional details, specifications and documents for a PIC16F1824-E/JQ?
Additional datasheets, footprints and schematics for PIC16F1824-E/JQ are listed on our Part Details page. You can also find images and similar parts to PIC16F1824-E/JQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC16F1824-E/JQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC16F1824-E/JQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC16F1824-E/JQ fall under?
The PIC16F1824-E/JQ is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to PIC16F1824-E/JQ when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC16F1824-E/JQ you can contact the distributor directly for product support, shipping queries etc.
Is the PIC16F1824-E/JQ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC16F1824-E/JQ have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for PIC16F1824-E/JQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC16F1824-E/JQ often in real-time on the comparison pages.
What if I can't find stock of PIC16F1824-E/JQ?
You can fill out our help required form which you can use to request a quote for PIC16F1824-E/JQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.