Status: | Active |
---|---|
Series: | PIC16F1788 |
RoHS: | Compliant |
Prices starting from US$1.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.59
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.36
|
3,965
in stock
|
Buy Now | |
element14
from US$2.43
|
3,965
in stock
|
Buy Now | |
Farnell
from US$2.30
|
3,965
in stock
|
Buy Now | |
Microchip Technology
from US$1.98
|
1,891
in stock
|
Buy Now | |
Avnet Silica
-
|
4,819
in stock
|
Buy Now | |
Future Electronics
from US$2.40
|
-
|
Buy Now | |
Avnet America
from US$2.73
|
-
|
Buy Now | |
RS Americas
from US$2.32
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Enhanced Mid-Range Core with 49 Instruction, 16 Stack Levels |
Flash Program Memory with self read/write capability |
256 Bytes of EEPROM |
Internal 32MHz oscillator |
4 x PSMC (Programmable Switch Mode Controller)- Dedicated 16bit PWM- Digital and/or analog feedback control of PWM frequency- Dead-band control / auto-shutdown & restart |
4 x Fast Comparators with selectable Voltage Reference |
2 x Operation Amplifiers (rail-to-rail in and out) |
11 x 12-bit ADC with Voltage Reference |
8-bit DAC |
3 x 5-bit DAC |
MI2C / SPI / EUSART w/auto baud |
3 x Compare-Capture-PWM |
Two 8-bit Timer (TMR0/TMR2) |
One 16-bit Timer (TMR1) |
Extended Watchdog Timer (EWDT) |
Wide Operating Voltage Range:- ‘F’ Version (2.3V – 5.5V)- Low Power ‘LF’ variant (1.8V – 3.6V) |
25mA Source/Sink current I/O |
Enhanced Power-On/Off-Reset |
Brown-Out Reset (BOR) |
In Circuit Serial Programming (ICSP) |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 28 |
CPU Speed (MIPS/DMIPS) | 8 |
Data EEPROM (bytes) | 256 |
Capture/Compare/PWM (CCP) | 3 |
Max 8 Bit Digital Timers | 2 |
Number of ADCs | 1 |
ADC Channels | 11 |
Max ADC Resolution (bits) | 12 |
Number of Op Amps | 2 |
Number of Comparators | 4 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 1.8 |
Pin Count | 28 |
Low Power | Yes |
Pins | Packaging | 28 | QFN |
Temp Range | -40C to +85C |
Packing Media | Tube (61) |
Errata |
---|
PIC16(L)F1788/1789 Errata |
Board Design Files |
---|
PIC16F1788 IBIS Models |
PIC16LF1788 IBIS Models |
Brochures |
---|
Bootloader Sell Sheet |
Programming Specifications |
---|
PIC16(L)F178X Memory Programming |
Supporting Collateral |
---|
Differential and Single-Ended ADC |
Functional Safety Ready PIC16 and PIC18 microcontrollers - FMEDA, Safety Manual and Safety Certified Development Tools |
User Guides |
---|
PSMC Designer User's Guide |
PSMC Configuration GUI |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1016 |
Shipping Weight (kg) | 0.163934 |
Lead Count | 28 |
Package Type | QFN |
Package Width or Size | 6x6x0.9mm |
Soldering Composition | Matte Tin |
8 Bit Microcontroller, Flash, Pic16F17Xx, 32 Mhz, 28 Kb, 2 Kb, 28, Qfn Rohs Compliant: Yes |Microchip PIC16F1788-I/ML | Newark Electronics |
MCU, 8BIT, PIC16, 32MHZ, QFN-28 | element14 |
28-pin, 28KB Flash, 2KB RAM, 256 EEPROM, 12-bit DAC, 5-bit DAC, PSMC, OPAmp, | Microchip Technology |
MCU 8-Bit PIC16 PIC RISC 28KB Flash 3.3V/5V 28-Pin QFN EP Tube | Avnet Silica |
MCU,PIC 8-bit,28KB Flash 2KB RAM,QFN 28 | RS |
PIC16F Series 28 kB Flash 2 kB RAM 32 MHz 8-Bit Microcontroller - QFN-28 | Future Electronics |
28KB Flash, 2KB RAM, 256B EEPROM, 12-bit ADC, 5-bit & 8-bit DAC, PSMC, OPAmp | Microchip Technology Inc. PIC16F1788-I/ML | RS Americas |
Where can I find additional details, specifications and documents for a PIC16F1788-I/ML?
Additional datasheets, footprints and schematics for PIC16F1788-I/ML are listed on our Part Details page. You can also find images and similar parts to PIC16F1788-I/ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC16F1788-I/ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC16F1788-I/ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC16F1788-I/ML fall under?
The PIC16F1788-I/ML is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to PIC16F1788-I/ML when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC16F1788-I/ML you can contact the distributor directly for product support, shipping queries etc.
Is the PIC16F1788-I/ML RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC16F1788-I/ML have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Microchip Technology and Avnet Silica have stock available or on a lead time for PIC16F1788-I/ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC16F1788-I/ML often in real-time on the comparison pages.
What if I can't find stock of PIC16F1788-I/ML?
You can fill out our help required form which you can use to request a quote for PIC16F1788-I/ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.