Status: | Active |
---|---|
Series: | PIC16F1784 |
RoHS: | Compliant |
Prices starting from US$1.61
Enhanced Mid-Range Core with 49 Instruction, 16 Stack Levels |
Flash Program Memory with self read/write capability |
256 Bytes of EEPROM |
Internal 32MHz oscillator |
3 x PSMC (Programmable Switch Mode Controller) - Dedicated 16bit PWM - Digital and/or analog feedback control of PWM frequency - Dead-band control / auto-shutdown & restart |
4 x Fast Comparators with selectable Voltage Reference |
3 x Operation Amplifiers (rail-to-rail in and out) |
14 x 12-bit ADC with Voltage Reference |
8-bit DAC |
MI2C / SPI / EUSART w/auto baud |
3 x Compare-Capture-PWM |
Four 8-bit Timer (TMR0/TMR2/TMR4/TMR6) |
One 16-bit Timer (TMR1) |
Extended Watchdog Timer (EWDT) |
Wide Operating Voltage Range: - ‘F’ Version (2.3V – 5.5V) - Low Power ‘LF’ variant (1.8V – 3.6V) |
25mA Source/Sink current I/O |
Enhanced Power-On/Off-Reset |
Brown-Out Reset (BOR) |
In Circuit Serial Programming (ICSP) |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 7 |
CPU Speed (MIPS/DMIPS) | 8 |
Data EEPROM (bytes) | 256 |
Capture/Compare/PWM (CCP) | 3 |
Max 8 Bit Digital Timers | 2 |
Number of ADCs | 1 |
ADC Channels | 15 |
Max ADC Resolution (bits) | 12 |
Number of Op Amps | 3 |
Number of Comparators | 4 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 1.8 |
Pin Count | 40 |
Low Power | Yes |
Pins | Packaging | 40 | PDIP |
Temp Range | -40C to +85C |
Packing Media | Tube (10) |
Data Sheets |
---|
PIC16(L)F1784/6/7 28/40/44-Pin 8-Bit Advanced Analog Flash MCU Product Brief |
PIC16(L)F1784/6/7 28/40/44-Pin 8-Bit Advanced Analog Flash MCU Data Sheet |
Brochures |
---|
MPLAB® X IDE Product Overview |
Core Independent Peripherals for 8-bit PIC(R) Microcontrollers Brochure |
Bootloader Sell Sheet |
Programming Specifications |
---|
PIC16(L)F178X Memory Programming |
Supporting Collateral |
---|
Differential and Single-Ended ADC |
Functional Safety Ready PIC16 and PIC18 microcontrollers - FMEDA, Safety Manual and Safety Certified Development Tools |
User Guides |
---|
PSMC Designer User's Guide |
PSMC Configuration GUI |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 6.5 |
Shipping Weight (kg) | 10.6 |
Lead Count | 40 |
Package Type | PDIP |
Package Width or Size | .600in |
Soldering Composition | Matte Tin |
7KB Flash, 512B RAM, 256B EEPROM, 12-bit ADC, 8-bit DAC, PSMC, OPAmp | Microchip Technology |
7Kb Flash, 512B Ram, 256B Eeprom, 12-Bit Adc, 8-Bit Dac, Psmc, Opamp, Fastcomp, Ccp, I2C/Spi, Eusart 40 Pdip .600In Tube Rohs Compliant: Yes |Microchip PIC16F1784-I/P | Newark Electronics |
PIC16F Series 7 KB Flash 512 B RAM 32 MHz 8-Bit Microcontroller - DIP-40 | Future Electronics |
MCU 8-Bit PIC16Fxx PIC RISC 8KB Flash 3.3V/5V 40-Pin PDIP Tube | Avnet America |
7KB Flash, 512B RAM, 256B EEPROM, 12-bit ADC, 8-bit DAC, PSMC, OPAmp, FastComp | Microchip Technology Inc. PIC16F1784-I/P | RS Americas |
MCU, 8BIT, PIC16, 32MHZ, DIP-40 | Farnell |
Where can I find additional details, specifications and documents for a PIC16F1784-I/P?
Additional datasheets, footprints and schematics for PIC16F1784-I/P are listed on our Part Details page. You can also find images and similar parts to PIC16F1784-I/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC16F1784-I/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC16F1784-I/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC16F1784-I/P fall under?
The PIC16F1784-I/P is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to PIC16F1784-I/P when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC16F1784-I/P you can contact the distributor directly for product support, shipping queries etc.
Is the PIC16F1784-I/P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC16F1784-I/P have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for PIC16F1784-I/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC16F1784-I/P often in real-time on the comparison pages.
What if I can't find stock of PIC16F1784-I/P?
You can fill out our help required form which you can use to request a quote for PIC16F1784-I/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.